EK-VPK120-G
EK-VPK120-G
Active
Description:  KIT EV VERSAL VPK120 VP1202 ACAP
Manufacturer:  AMD
Datasheet:   EK-VPK120-G Datasheet
History Price: $13020.12
In Stock: 37600
EK-VPK120-G Specification
Specification
Part No
EK-VPK120-G
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
AMD
Series
Versal? Premium
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
XCVP1202
Platform
Versal Premium Adaptive SoC VPK120 PCIe Card
Contents
Board(s), Cable(s), Power Supply, Accessories
EK-VPK120-G PDF Datasheet
EK-VPK120-G Related Parts
EK-10CL025U256
EK-10CL025U256
Intel
CYCLONE 10 EVALUATION KIT
EK-10M08E144
EK-10M08E144
Intel
KIT EVALUATION MAX 10 FPGA
EK-10M50F484
EK-10M50F484
Intel
MAX 10 FPGA 10M50 EVAL KIT
EK-A7-AC701-G
EK-A7-AC701-G
AMD
KIT EVAL ARTIX7 AC701
EK-K7-KC705-G
EK-K7-KC705-G
AMD
KINTEX-7 FPGA KC705 EVAL KIT
EK-S6-SP601-G
EK-S6-SP601-G
AMD
KIT EVAL SPARTAN 6 SP601
EK-S6-SP605-G
EK-S6-SP605-G
AMD
KIT EVAL SPARTAN 6 SP605
EK-S6-SP605-G-J
EK-S6-SP605-G-J
AMD
KIT EVAL SPARTAN 6 SP605
EK-S7-SP701-G
EK-S7-SP701-G
AMD
SPARTAN7 SP701 FPGA KIT
EK-U1-KCU105-G
EK-U1-KCU105-G
AMD
KIT EVAL ULTRASCALE FPGA KCU105
EK-U1-KCU116-G
EK-U1-KCU116-G
AMD
XILINX KINTEX ULTRASCALE+ FPGA K
EK-U1-VCU108-G
EK-U1-VCU108-G
AMD
KIT EVAL VIRTEX FPGA VCU108
EK-VPK120-G Compare Parts
  • EK-VPK120-G vs EK-Z7-ZC702-G
  • EK-VPK120-G vs EK-Z7-ZC702-CES-G
  • EK-VPK120-G vs EK-VPK180-G
  • EK-VPK120-G vs EK-VPK120-G-J
  • EK-VPK120-G vs EK-VPK120-G-ED
  • EK-VPK120-G vs EK-VMK180-G-ED-J
  • EK-VPK120-G vs EK-VMK180-G-ED
  • EK-VPK120-G vs EK-VMK180-G
  • EK-VPK120-G vs EK-VCK190-G-ED-J
  • EK-VPK120-G vs EK-VCK190-G-ED
  • EK-VPK120-G vs EK-VCK190-G
  • EK-VPK120-G vs EK-V7-VC707-G-J
  • EK-VPK120-G vs EK-V7-VC707-G
  • EK-VPK120-G vs EK-V6-ML605-G
  • EK-VPK120-G vs EK-U1-ZCU216-ES1-G
  • EK-VPK120-G vs EK-U1-ZCU111-G
  • EK-VPK120-G vs EK-U1-ZCU106-G-ED
  • EK-VPK120-G vs EK-U1-ZCU106-G
  • EK-VPK120-G vs EK-U1-ZCU104-G-ED
  • EK-VPK120-G vs EK-U1-ZCU104-G
  • EK-VPK120-G vs EK-U1-ZCU102-G-J
  • EK-VPK120-G vs EK-U1-ZCU102-G-ED
  • EK-VPK120-G vs EK-U1-ZCU102-G
  • EK-VPK120-G vs EK-U1-ZCU102-ES2-G-J
  • EK-VPK120-G vs EK-U1-ZCU102-ES2-G
  • EK-VPK120-G vs EK-U1-VCU128-G
  • EK-VPK120-G vs EK-U1-VCU118-G
  • EK-VPK120-G vs EK-U1-VCU118-ES1-G-J
  • EK-VPK120-G vs EK-U1-VCU118-ES1-G
  • EK-VPK120-G vs EK-U1-VCU108-G-J
  • EK-VPK120-G vs EK-U1-VCU108-G
  • EK-VPK120-G vs EK-U1-KCU116-G
  • EK-VPK120-G vs EK-U1-KCU105-G
  • EK-VPK120-G vs EK-S7-SP701-G
  • EK-VPK120-G vs EK-S6-SP605-G-J
  • EK-VPK120-G vs EK-S6-SP605-G
  • EK-VPK120-G vs EK-S6-SP601-G
  • EK-VPK120-G vs EK-K7-KC705-G
  • EK-VPK120-G vs EK-A7-AC701-G
  • EK-VPK120-G vs EK-10M50F484
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.