AS1115 DB-GREEN
AS1115 DB-GREEN
Obsolete
Description:  BOARD DEMO AS1115 GREEN
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 24000
AS1115 DB-GREEN Specification
Specification
Part No
AS1115 DB-GREEN
Category
LED Driver Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
8, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
AS1115
AS1115 DB-GREEN PDF Datasheet
AS1115 DB-GREEN Related Parts
AS1110-QF_EK_ST
AS1110-QF_EK_ST
ams OSRAM
BOARD EVAL AS1110
AS1111A-WL_EK_ST
AS1111A-WL_EK_ST
ams OSRAM
EVALUATION KIT AS1111A WLCSP
AS1111C-DF_EK_ST
AS1111C-DF_EK_ST
ams OSRAM
EVALUATION KIT AS1111C MLPD
AS1115 DB-WHITE
AS1115 DB-WHITE
ams OSRAM
BOARD DEMO AS1115 WHITE
AS1115 DB-YELLOW
AS1115 DB-YELLOW
ams OSRAM
BOARD DEMO AS1115 YELLOW
AS1115-QF_DK_ST B
AS1115-QF_DK_ST B
ams OSRAM
BOARD DEMO AS1115 BLUE
AS1116 DB-GREEN
AS1116 DB-GREEN
ams OSRAM
BOARD DEMO AS1116 GREEN
AS1119-WK_DK_ST
AS1119-WK_DK_ST
ams OSRAM
BOARD DEMO FOR AS1119
AS1121-QF_EK_ST
AS1121-QF_EK_ST
ams OSRAM
BOARD DEMO FOR AS1121
AS1130-WL_DK_ST
AS1130-WL_DK_ST
ams OSRAM
BOARD DEMO FOR AS1130
AS1100 DB
AS1100 DB
ams OSRAM
BOARD DEMO AS1100
AS1106PL_DK_SB
AS1106PL_DK_SB
ams OSRAM
BOARD DEMO AS1106
AS1115 DB-GREEN Compare Parts
  • AS1115 DB-GREEN vs AS1121-QF_EK_ST
  • AS1115 DB-GREEN vs AS1119-WK_DK_ST
  • AS1115 DB-GREEN vs AS1116 DB-GREEN
  • AS1115 DB-GREEN vs AS1115-QF_DK_ST B
  • AS1115 DB-GREEN vs AS1115 DB-YELLOW
  • AS1115 DB-GREEN vs AS1115 DB-WHITE
  • AS1115 DB-GREEN vs AS1111C-DF_EK_ST
  • AS1115 DB-GREEN vs AS1111A-WL_EK_ST
  • AS1115 DB-GREEN vs AS1110-QF_EK_ST
  • AS1115 DB-GREEN vs AS1116-QF_DK_ST R
  • AS1115 DB-GREEN vs AS1116-QF_DK_ST GR
  • AS1115 DB-GREEN vs AS1116-QF_DK_ST BR
  • AS1115 DB-GREEN vs AS1116-QF_DK_ST B
  • AS1115 DB-GREEN vs AS1116 DB-YELLOW
  • AS1115 DB-GREEN vs AS1116 DB-WHITE
  • AS1115 DB-GREEN vs AS1115-QF_DK_ST R
  • AS1115 DB-GREEN vs AS1109-QF_EK_ST
  • AS1115 DB-GREEN vs AS1106PL_DK_SB
  • AS1115 DB-GREEN vs AS1100 DB
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.