AS3658-DB
AS3658-DB
Obsolete
Description:  BOARD DEMO/USB BOX/I2S AUD BRD
Manufacturer:  ams OSRAM
Datasheet:   AS3658-DB Datasheet
History Price: $623.57
In Stock: 3200
AS3658-DB Specification
Specification
Part No
AS3658-DB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down with LDO
Outputs and Type
13, Non-Isolated
Voltage - Output
-
Current - Output
-
Voltage - Input
3V ~ 5.5V
Regulator Topology
Boost, Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
AS3658
Power - Output
-
AS3658-DB PDF Datasheet
AS3658-DB Related Parts
AS3606 EVAL BOARD
AS3606 EVAL BOARD
ams OSRAM
BOARD DEMO/USB BOX FOR AS3606
AS3607 EVAL BOARD
AS3607 EVAL BOARD
ams OSRAM
BOARD DEMO/USB BOX FOR AS3607
AS3608 EVAL BOARD
AS3608 EVAL BOARD
ams OSRAM
BOARD DEMO/USB BOX FOR AS3608
AS3701B-WL-ES_EK_ST
AS3701B-WL-ES_EK_ST
ams OSRAM
BOARD EVAL
AS3709 EVAL BOARD
AS3709 EVAL BOARD
ams OSRAM
EVAL BOARD FOR AS3709
AS3711 EVAL BOARD
AS3711 EVAL BOARD
ams OSRAM
BOARD EVAL FOR AS3711
AS3658-DB Compare Parts
  • AS3658-DB vs AS3709 EVAL BOARD
  • AS3658-DB vs AS3701B-WL-ES_EK_ST
  • AS3658-DB vs AS3608 EVAL BOARD
  • AS3658-DB vs AS3607 EVAL BOARD
  • AS3658-DB vs AS3606 EVAL BOARD
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok