Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ams OSRAM AS3701B-WL-ES_EK_ST
AS3701B-WL-ES_EK_ST
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL
Manufacturer:
ams OSRAM
Datasheet:
AS3701B-WL-ES_EK_ST Datasheet
History Price: Obsolete
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS3701B-WL-ES_EK_ST Specification
Specification
Part No
AS3701B-WL-ES_EK_ST
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down with LDO
Outputs and Type
3, Non-Isolated
Voltage - Output
-
Current - Output
-
Voltage - Input
2.7V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
AS3701
Power - Output
-
AS3701B-WL-ES_EK_ST PDF Datasheet
AS3701B-WL-ES_EK_ST Datasheet
Click and Download: AS3701B-WL-ES_EK_ST Datasheet
AS3701B-WL-ES_EK_ST Related Parts
AS3606 EVAL BOARD
ams OSRAM
BOARD DEMO/USB BOX FOR AS3606
AS3607 EVAL BOARD
ams OSRAM
BOARD DEMO/USB BOX FOR AS3607
AS3608 EVAL BOARD
ams OSRAM
BOARD DEMO/USB BOX FOR AS3608
AS3658-DB
ams OSRAM
BOARD DEMO/USB BOX/I2S AUD BRD
AS3709 EVAL BOARD
ams OSRAM
EVAL BOARD FOR AS3709
AS3711 EVAL BOARD
ams OSRAM
BOARD EVAL FOR AS3711
AS3701B-WL-ES_EK_ST Compare Parts
AS3701B-WL-ES_EK_ST vs AS3709 EVAL BOARD
AS3701B-WL-ES_EK_ST vs AS3658-DB
AS3701B-WL-ES_EK_ST vs AS3608 EVAL BOARD
AS3701B-WL-ES_EK_ST vs AS3607 EVAL BOARD
AS3701B-WL-ES_EK_ST vs AS3606 EVAL BOARD
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok