TSL2740-DB
TSL2740-DB
Obsolete
Description:  TSL2740 DAUGHTER BOARD
Manufacturer:  ams OSRAM
Datasheet:   TSL2740-DB Datasheet
History Price: $40.9
In Stock: 19200
TSL2740-DB Specification
Specification
Part No
TSL2740-DB
Category
Sensor Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Ambient
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
1.7V ~ 2V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
TSL2740
TSL2740-DB PDF Datasheet
TSL2740-DB Related Parts
TSL1401USBEVM
TSL1401USBEVM
ams OSRAM
EVAL MODULE USB FOR TSL1401
TSL2520-EVM
TSL2520-EVM
ams OSRAM
EVALUATION MODULE FOR TSL2520
TSL2521-EVM
TSL2521-EVM
ams OSRAM
EVALUATION MODULE FOR TSL2521
TSL2540-EVM
TSL2540-EVM
ams OSRAM
EVAL BOARD FOR TSL2540
TSL2540-EVMX
TSL2540-EVMX
ams OSRAM
EVALUATION MODULE FOR TSL2540
TSL2541-DB
TSL2541-DB
ams OSRAM
DAUGHTER BOARD FOR THE TSL2541
TSL2541-EVM
TSL2541-EVM
ams OSRAM
EVAL MODULE FOR THE TSL2541
TSL2560EVM
TSL2560EVM
ams OSRAM
EVALUATION MODULE FOR TSL2560
TSL2571EVM2
TSL2571EVM2
ams OSRAM
BOARD EVAL FOR TSL2571
TSL2572EVM
TSL2572EVM
ams OSRAM
BOARD EVAL FOR TSL2572
TSL2572XEVM REV.2.0
TSL2572XEVM REV.2.0
ams OSRAM
TSL2572X EVALUATION MODULE
TSL2581EVM
TSL2581EVM
ams OSRAM
EVAL MODULE FOR TSL2581
TSL2740-DB Compare Parts
  • TSL2740-DB vs TSL3301 USB-EVM
  • TSL2740-DB vs TSL2772EVM
  • TSL2740-DB vs TSL2771EVM2
  • TSL2740-DB vs TSL2740-EVM
  • TSL2740-DB vs TSL2672EVM
  • TSL2740-DB vs TSL2591EVM
  • TSL2740-DB vs TSL2585-EVM
  • TSL2740-DB vs TSL2584TSV EVM
  • TSL2740-DB vs TSL2581EVM
  • TSL2740-DB vs TSL2572XEVM REV.2.0
  • TSL2740-DB vs TSL2572EVM
  • TSL2740-DB vs TSL2571EVM2
  • TSL2740-DB vs TSL2560EVM
  • TSL2740-DB vs TSL2541-EVM
  • TSL2740-DB vs TSL2541-DB
  • TSL2740-DB vs TSL2540-EVMX
  • TSL2740-DB vs TSL2540-EVM
  • TSL2740-DB vs TSL2521-EVM
  • TSL2740-DB vs TSL2520-EVM
  • TSL2740-DB vs TSL1401USBEVM
  • TSL2740-DB vs TSL4531-DB
  • TSL2740-DB vs TSL2772-DB
  • TSL2740-DB vs TSL2591XEVM
  • TSL2740-DB vs TSL2581FNEVM
  • TSL2740-DB vs TSL2581CSEVM
  • TSL2740-DB vs TSL2581CS-DB
  • TSL2740-DB vs TSL25722 EVM REV. 2.0
  • TSL2740-DB vs TSL2571-DB
  • TSL2740-DB vs TSL1401 EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.