Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Digital to Analog Converters (DACs) Evaluation Boards
/ Analog Devices DC1593A-E
DC1593A-E
Active
Digital to Analog Converters (DACs) Evaluation Boards
Description:
BOARD DAC LTC2635-12
Manufacturer:
Analog Devices
Datasheet:
DC1593A-E Datasheet
History Price: $89.16
In Stock: 12120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1593A-E Specification
Specification
Part No
DC1593A-E
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
4
Number of Bits
12
Sampling Rate (Per Second)
-
Data Interface
I2C
DAC Type
4.4 ?s
Supplied Contents
Voltage
Utilized IC / Part
Board(s)
Settling Time
LTC2635-12
DC1593A-E PDF Datasheet
DC1593A-E Datasheet
Click and Download: DC1593A-E Datasheet
DC1593A-E Related Parts
DC1074A
Analog Devices
BOARD DAC LTC2630-12
DC1096A
Analog Devices
BOARD DAC LTC2642-16
DC1096B
Analog Devices
BOARD EVAL FOR LTC2641/2
DC1110A
Analog Devices
BOARD DAC LTC2751-16
DC1111A
Analog Devices
BOARD DAC LTC2753-16
DC1112A
Analog Devices
BOARD DAC LTC2755-16
DC115A-A
Analog Devices
DEMO BOARD MS LTC1453 D/A CONV
DC115A-B
Analog Devices
DEMO BOARD MS LTC1451 D/A CONV
DC1332A-A
Analog Devices
BOARD DAC LTC2631-12
DC1332A-B
Analog Devices
BOARD DAC LTC2631-12
DC1332A-C
Analog Devices
BOARD DAC LTC2631-12
DC1332A-D
Analog Devices
BOARD DAC LTC2631-12
DC1593A-E Compare Parts
DC1593A-E vs DC1792
DC1593A-E vs DC1703A-D
DC1593A-E vs DC1703A-C
DC1593A-E vs DC1703A-B
DC1593A-E vs DC1703A-A
DC1593A-E vs DC1684A-B
DC1593A-E vs DC1684A-A
DC1593A-E vs DC1678A-D
DC1593A-E vs DC1678A-C
DC1593A-E vs DC1678A-B
DC1593A-E vs DC1678A-A
DC1593A-E vs DC1593A-D
DC1593A-E vs DC1593A-C
DC1593A-E vs DC1593A-B
DC1593A-E vs DC1593A-A
DC1593A-E vs DC1546A
DC1593A-E vs DC1534A-D
DC1593A-E vs DC1534A-C
DC1593A-E vs DC1534A-B
DC1593A-E vs DC1534A-A
DC1593A-E vs DC1529A-B
DC1593A-E vs DC1529A-A
DC1593A-E vs DC1488A-D
DC1593A-E vs DC1488A-C
DC1593A-E vs DC1488A-B
DC1593A-E vs DC1488A-A
DC1593A-E vs DC1485A
DC1593A-E vs DC1466B-C
DC1593A-E vs DC1466B-A
DC1593A-E vs DC1466A-D
DC1593A-E vs DC1466A-C
DC1593A-E vs DC1466A-B
DC1593A-E vs DC1397B-B
DC1593A-E vs DC1397A-B
DC1593A-E vs DC1333A-D
DC1593A-E vs DC1333A-C
DC1593A-E vs DC1333A-B
DC1593A-E vs DC1333A-A
DC1593A-E vs DC1332B-D
DC1593A-E vs DC1332B-C
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time