☰
DC671A
DC671A
Active
Description:  EVAL BOARD FOR LTC4257-1
Manufacturer:  Analog Devices
Datasheet:   DC671A Datasheet
History Price: $89.16
In Stock: 48720
DC671A Specification
Specification
Part No
DC671A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power over Ethernet (PoE)
Embedded
No
Utilized IC / Part
LTC4257-1
Primary Attributes
-
Supplied Contents
Board(s)
DC671A PDF Datasheet
DC671A Related Parts
DC606A
DC606A
Analog Devices
BOARD EVAL FOR LTC4056ETS8
DC626A-B
DC626A-B
Analog Devices
LTC1569CS8-7 - DC ACCURATE, TUNA
DC628A
DC628A
Analog Devices
DEMO BOARD FOR LTC4210-1CS6
DC630A
DC630A
Analog Devices
BOARD DEMO FOR LT3469ETS8
DC631B
DC631B
Analog Devices
BOARD EVAL FOR LTC3455EUF
DC646A
DC646A
Analog Devices
BOARD EVAL FOR LT3420EMS
DC654A
DC654A
Analog Devices
BOARD EVAL FOR LTC4057ES5
DC665A
DC665A
Analog Devices
LT4220EGN - + / - 12V, 2A HOT SW
DC672A
DC672A
Analog Devices
BOARD EVAL FOR LTC4058EDD
DC674B
DC674B
Analog Devices
BOARD EVAL FOR LTC4011EFE
DC675B
DC675B
Analog Devices
LT1568CGN DEMO BOARD
DC675C
DC675C
Analog Devices
LT1568CGN DEMO BOARD VER. C
DC671A Compare Parts
  • DC671A vs DC685A
  • DC671A vs DC684A
  • DC671A vs DC676A
  • DC671A vs DC675C
  • DC671A vs DC675B
  • DC671A vs DC674B
  • DC671A vs DC672A
  • DC671A vs DC665A
  • DC671A vs DC654A
  • DC671A vs DC646A
  • DC671A vs DC631B
  • DC671A vs DC630A
  • DC671A vs DC628A
  • DC671A vs DC626A-B
  • DC671A vs DC606A
  • DC671A vs DC661A-B
  • DC671A vs DC661A-A
  • DC671A vs DC626A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!