☰
DC675C
DC675C
Active
Description:  LT1568CGN DEMO BOARD VER. C
Manufacturer:  Analog Devices
Datasheet:   DC675C Datasheet
History Price: $59.44
In Stock: 21200
DC675C Specification
Specification
Part No
DC675C
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Filter
Function
Active - Band Pass
Embedded
No
Utilized IC / Part
LT1568
Primary Attributes
-
Supplied Contents
Board(s)
DC675C PDF Datasheet
DC675C Related Parts
DC606A
DC606A
Analog Devices
BOARD EVAL FOR LTC4056ETS8
DC626A-B
DC626A-B
Analog Devices
LTC1569CS8-7 - DC ACCURATE, TUNA
DC628A
DC628A
Analog Devices
DEMO BOARD FOR LTC4210-1CS6
DC630A
DC630A
Analog Devices
BOARD DEMO FOR LT3469ETS8
DC631B
DC631B
Analog Devices
BOARD EVAL FOR LTC3455EUF
DC646A
DC646A
Analog Devices
BOARD EVAL FOR LT3420EMS
DC654A
DC654A
Analog Devices
BOARD EVAL FOR LTC4057ES5
DC665A
DC665A
Analog Devices
LT4220EGN - + / - 12V, 2A HOT SW
DC671A
DC671A
Analog Devices
EVAL BOARD FOR LTC4257-1
DC672A
DC672A
Analog Devices
BOARD EVAL FOR LTC4058EDD
DC674B
DC674B
Analog Devices
BOARD EVAL FOR LTC4011EFE
DC675B
DC675B
Analog Devices
LT1568CGN DEMO BOARD
DC675C Compare Parts
  • DC675C vs DC685A
  • DC675C vs DC684A
  • DC675C vs DC676A
  • DC675C vs DC675B
  • DC675C vs DC674B
  • DC675C vs DC672A
  • DC675C vs DC671A
  • DC675C vs DC665A
  • DC675C vs DC654A
  • DC675C vs DC646A
  • DC675C vs DC631B
  • DC675C vs DC630A
  • DC675C vs DC628A
  • DC675C vs DC626A-B
  • DC675C vs DC606A
  • DC675C vs DC661A-B
  • DC675C vs DC661A-A
  • DC675C vs DC626A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!