☰
DC873A
DC873A
Active
Description:  BOARD SAR ADC LTC1867L
Manufacturer:  Analog Devices
Datasheet:   DC873A Datasheet
History Price: $59.44
In Stock: 28560
DC873A Specification
Specification
Part No
DC873A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
175k
Data Interface
MICROWIRE?, Serial, SPI?
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
LTC1867L
Supplied Contents
Board(s)
DC873A PDF Datasheet
DC873A Related Parts
DC806A
DC806A
Analog Devices
BOARD SAR ADC LTC1867
DC816A-B
DC816A-B
Analog Devices
EVAL BOARD FOR LTC2298
DC816A-L
DC816A-L
Analog Devices
EVAL BOARD FOR LTC2290
DC816A-N
DC816A-N
Analog Devices
EVAL BOARD FOR LTC2293
DC845A
DC845A
Analog Devices
BOARD DELTA SIGMA ADC LTC2448
DC846A
DC846A
Analog Devices
BOARD DELTA SIGMA ADC LTC2447
DC847A
DC847A
Analog Devices
BOARD DELTA SIGMA ADC LTC2446
DC851A-A
DC851A-A
Analog Devices
BOARD EVAL LTC2299IUP
DC851A-B
DC851A-B
Analog Devices
BOARD EVAL LTC2298IUP
DC851A-C
DC851A-C
Analog Devices
BOARD EVAL LTC2297IUP
DC851A-D
DC851A-D
Analog Devices
BOARD EVAL LTC2296IUP
DC851A-E
DC851A-E
Analog Devices
BOARD EVAL LTC2295IUP
DC873A Compare Parts
  • DC873A vs DC854D-J
  • DC873A vs DC854D-I
  • DC873A vs DC854D-H
  • DC873A vs DC854D-G
  • DC873A vs DC854D-F
  • DC873A vs DC854D-E
  • DC873A vs DC854D-D
  • DC873A vs DC854D-C
  • DC873A vs DC854D-B
  • DC873A vs DC854D-A
  • DC873A vs DC854C-Q
  • DC873A vs DC854C-P
  • DC873A vs DC851A-X
  • DC873A vs DC851A-W
  • DC873A vs DC851A-V
  • DC873A vs DC851A-U
  • DC873A vs DC851A-T
  • DC873A vs DC851A-S
  • DC873A vs DC851A-R
  • DC873A vs DC851A-Q
  • DC873A vs DC851A-P
  • DC873A vs DC851A-O
  • DC873A vs DC851A-N
  • DC873A vs DC851A-M
  • DC873A vs DC851A-L
  • DC873A vs DC851A-K
  • DC873A vs DC851A-J
  • DC873A vs DC851A-I
  • DC873A vs DC851A-H
  • DC873A vs DC851A-G
  • DC873A vs DC851A-F
  • DC873A vs DC851A-E
  • DC873A vs DC851A-D
  • DC873A vs DC851A-C
  • DC873A vs DC851A-B
  • DC873A vs DC851A-A
  • DC873A vs DC847A
  • DC873A vs DC846A
  • DC873A vs DC845A
  • DC873A vs DC816A-N
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.