A000111
A000111
Obsolete
Description:  ARDUINO M0 PRO ZERO EVAL BRD
Manufacturer:  Arduino
Datasheet:   A000111 Datasheet
History Price: Obsolete
In Stock: 40300
A000111 Specification
Specification
Part No
A000111
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Arduino
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0+
Platform
Arduino M0 Pro (Zero)
Utilized IC / Part
-
Mounting Type
Fixed
Contents
Board(s)
A000111 PDF Datasheet
A000111 Related Parts
A000003
A000003
Arduino
ARDUINO YUN W/ POE AR9331/ATMEGA
A000005
A000005
Arduino
ARDUINO NANO ATMEGA328 EVAL BRD
A000008
A000008
Arduino
ARDUINO YUN AR9331/ATMEGA32U4
A000022
A000022
Arduino
ARDUINO LEONARDO ETH W/OUT POE
A000023
A000023
Arduino
ARDUINO LEONARDO ETH W/ POE
A000046
A000046
Arduino
ARDUINO UNO ATMEGA328 EVAL BRD
A000051
A000051
Arduino
ARDUINO ETHERNT W/ POE ATMEGA328
A000052
A000052
Arduino
ARDUINO LEONARDO W/OUT HDRS
A000053
A000053
Arduino
ARDUINO MICRO ATMEGA32U4 EVAL BD
A000060
A000060
Arduino
ARDUINO ETHERNET W/OUT POE ATMEG
A000061
A000061
Arduino
ARDUINO ETHERNT W/ POE ATMEGA328
A000062
A000062
Arduino
ARDUINO DUE ATSAM3X8E EVAL BRD
A000111 Compare Parts
  • A000111 vs A000108
  • A000111 vs A000103
  • A000111 vs A000099
  • A000111 vs A000095
  • A000111 vs A000093
  • A000111 vs A000088
  • A000111 vs A000087
  • A000111 vs A000074
  • A000111 vs A000073
  • A000111 vs A000069
  • A000111 vs A000068
  • A000111 vs A000067
  • A000111 vs A000066
  • A000111 vs A000062
  • A000111 vs A000061
  • A000111 vs A000060
  • A000111 vs A000053
  • A000111 vs A000052
  • A000111 vs A000051
  • A000111 vs A000046
  • A000111 vs A000023
  • A000111 vs A000022
  • A000111 vs A000008
  • A000111 vs A000005
  • A000111 vs A000003
  • A000111 vs A000126
  • A000111 vs A000102
  • A000111 vs A000057
  • A000111 vs A000056
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase