ABX00005
ABX00005
Active
Description:  ARDUINO 101 INTEL CURIE EVAL BD
Manufacturer:  Arduino
Datasheet:   ABX00005 Datasheet
History Price: Active
In Stock: 26000
ABX00005 Specification
Specification
Part No
ABX00005
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Arduino
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
Intel Quark x1000
Platform
Arduino 101
Utilized IC / Part
Intel? Curie?
Mounting Type
Fixed
Contents
Board(s)
ABX00005 PDF Datasheet
ABX00005 Related Parts
ABX00003
ABX00003
Arduino
ARDUINO ZERO ATSAMD21G18 EVAL BD
ABX00012
ABX00012
Arduino
ARDUINO MKR ZERO W/ HDR ATSAMD21
ABX00020
ABX00020
Arduino
ARDUINO YUN R2 AR9331/ATMEGA32U4
ABX00027
ABX00027
Arduino
ARDUINO NANO 33 IOT
ABX00028
ABX00028
Arduino
ARDUINO NANO EVERY
ABX00030
ABX00030
Arduino
ARDUINO NANO 33 BLE
ABX00031
ABX00031
Arduino
ARDUINO NANO 33 BLE SENSE
ABX00032
ABX00032
Arduino
ARDUINO NANO 33 IOT WITH HEADERS
ABX00033
ABX00033
Arduino
ARDUINO NANO EVERY WITH HEADERS
ABX00034
ABX00034
Arduino
ARDUINO NANO 33 BLE WITH HEADERS
ABX00035
ABX00035
Arduino
ARDUINO NANO 33 BLE SENSE W/ HDR
ABX00042
ABX00042
Arduino
PORTENTA H7
ABX00005 Compare Parts
  • ABX00005 vs ABX00062
  • ABX00005 vs ABX00053
  • ABX00005 vs ABX00052
  • ABX00005 vs ABX00049
  • ABX00005 vs ABX00046
  • ABX00005 vs ABX00045
  • ABX00005 vs ABX00042
  • ABX00005 vs ABX00035
  • ABX00005 vs ABX00034
  • ABX00005 vs ABX00033
  • ABX00005 vs ABX00032
  • ABX00005 vs ABX00031
  • ABX00005 vs ABX00030
  • ABX00005 vs ABX00028
  • ABX00005 vs ABX00027
  • ABX00005 vs ABX00020
  • ABX00005 vs ABX00012
  • ABX00005 vs ABX00003
  • ABX00005 vs ABX00092
  • ABX00005 vs ABX00083
  • ABX00005 vs ABX00074
  • ABX00005 vs ABX00070
  • ABX00005 vs ABX00069
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.