ABX00020
ABX00020
Obsolete
Description:  ARDUINO YUN R2 AR9331/ATMEGA32U4
Manufacturer:  Arduino
Datasheet:   ABX00020 Datasheet
History Price: Obsolete
In Stock: 8800
ABX00020 Specification
Specification
Part No
ABX00020
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Arduino
Series
AVR? ATmega
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
Arduino Y鷑 R2
Utilized IC / Part
AR9331, ATmega32U4
Mounting Type
Fixed
Contents
Board(s)
ABX00020 PDF Datasheet
ABX00020 Related Parts
ABX00003
ABX00003
Arduino
ARDUINO ZERO ATSAMD21G18 EVAL BD
ABX00012
ABX00012
Arduino
ARDUINO MKR ZERO W/ HDR ATSAMD21
ABX00027
ABX00027
Arduino
ARDUINO NANO 33 IOT
ABX00028
ABX00028
Arduino
ARDUINO NANO EVERY
ABX00030
ABX00030
Arduino
ARDUINO NANO 33 BLE
ABX00031
ABX00031
Arduino
ARDUINO NANO 33 BLE SENSE
ABX00032
ABX00032
Arduino
ARDUINO NANO 33 IOT WITH HEADERS
ABX00033
ABX00033
Arduino
ARDUINO NANO EVERY WITH HEADERS
ABX00034
ABX00034
Arduino
ARDUINO NANO 33 BLE WITH HEADERS
ABX00035
ABX00035
Arduino
ARDUINO NANO 33 BLE SENSE W/ HDR
ABX00042
ABX00042
Arduino
PORTENTA H7
ABX00045
ABX00045
Arduino
PORTENTA H7 LITE
ABX00020 Description
The Arduino ABX00020, commonly known as the Arduino Nano 33 IoT, is a compact and versatile microcontroller board designed for Internet of Things (IoT) applications. It combines the functionality of the popular Arduino Nano form factor with advanced features such as wireless connectivity, making it an ideal choice for developers and hobbyists looking to create connected projects. The board is equipped with a range of sensors and communication capabilities, allowing for a wide variety of applications in smart home devices, environmental monitoring, and more.

## Key Features

1. Microcontroller: The Arduino Nano 33 IoT is powered by the SAMD21 microcontroller, which is based on the ARM Cortex-M0+ architecture. This 32-bit microcontroller operates at a clock speed of 48 MHz, providing sufficient processing power for most IoT applications.

2. Wireless Connectivity: One of the standout features of the Nano 33 IoT is its integrated Wi-Fi and Bluetooth capabilities. It uses the u-blox NINA-W102 module, which supports 802.11 b/g/n Wi-Fi and Bluetooth Low Energy (BLE). This allows the board to connect to the internet and communicate with other Bluetooth-enabled devices.

3. Compact Size: The board maintains the small form factor of the original Arduino Nano, measuring just 45 mm x 18 mm. This compact design makes it easy to integrate into various projects, especially those with space constraints.

4. Built-in Sensors: The Arduino Nano 33 IoT includes a 6-axis IMU (Inertial Measurement Unit) that combines a 3-axis accelerometer and a 3-axis gyroscope. This sensor enables motion detection and orientation sensing, which can be useful in robotics and wearable applications.

5. Security Features: The board features a hardware cryptographic module (ECC508) that provides secure communication and data protection. This is particularly important for IoT applications where data security and privacy are critical.

6. Analog and Digital I/O: The Nano 33 IoT offers a variety of input and output options, including 14 digital I/O pins (6 of which can be used as PWM outputs), 8 analog inputs, and a dedicated I2C and SPI interface for connecting additional sensors and modules.

7. Power Supply: The board can be powered via a USB connection or through an external power supply. It operates at a voltage range of 5V, with a recommended input voltage of 7-12V for external power.

8. Arduino IDE Compatibility: The Arduino Nano 33 IoT is fully compatible with the Arduino Integrated Development Environment (IDE), making it easy for users to program and upload sketches. The extensive Arduino library support allows for quick development and prototyping.

## Specifications

- Microcontroller: SAMD21 Cortex-M0+ 32-bit
- Clock Speed: 48 MHz
- Wi-Fi Module: u-blox NINA-W102
- Bluetooth: Bluetooth Low Energy (BLE)
- Dimensions: 45 mm x 18 mm
- Digital I/O Pins: 14 (6 PWM)
- Analog Input Pins: 8
- IMU: 6-axis (3-axis accelerometer and 3-axis gyroscope)
- Cryptographic Module: ECC508
- Power Supply Voltage: 5V (7-12V recommended for external power)
- Operating Temperature Range: -40°C to +85°C

## Applications

The Arduino Nano 33 IoT is suitable for a wide range of applications, including:

- Smart home automation systems
- Environmental monitoring (temperature, humidity, air quality)
- Wearable devices and fitness trackers
- Robotics and motion detection
- Remote sensing and data logging
- IoT prototyping and development

## Conclusion

The Arduino ABX00020 (Nano 33 IoT) is a powerful and flexible microcontroller board that brings together the capabilities of the Arduino platform with advanced wireless connectivity and built-in sensors. Its compact size, ease of use, and extensive library support make it an excellent choice for both beginners and experienced developers looking to create innovative IoT solutions. Whether for personal projects or professional applications, the Nano 33 IoT provides the tools needed to bring ideas to life in the connected world.
ABX00020 Compare Parts
  • ABX00020 vs ABX00062
  • ABX00020 vs ABX00053
  • ABX00020 vs ABX00052
  • ABX00020 vs ABX00049
  • ABX00020 vs ABX00046
  • ABX00020 vs ABX00045
  • ABX00020 vs ABX00042
  • ABX00020 vs ABX00035
  • ABX00020 vs ABX00034
  • ABX00020 vs ABX00033
  • ABX00020 vs ABX00032
  • ABX00020 vs ABX00031
  • ABX00020 vs ABX00030
  • ABX00020 vs ABX00028
  • ABX00020 vs ABX00027
  • ABX00020 vs ABX00012
  • ABX00020 vs ABX00003
  • ABX00020 vs ABX00092
  • ABX00020 vs ABX00083
  • ABX00020 vs ABX00074
  • ABX00020 vs ABX00070
  • ABX00020 vs ABX00069
  • ABX00020 vs ABX00005
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent