ABX00045
ABX00045
Active
Description:  PORTENTA H7 LITE
Manufacturer:  Arduino
Datasheet:   ABX00045 Datasheet
History Price: $79.2
In Stock: 22800
ABX00045 Specification
Specification
Part No
ABX00045
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Arduino
Series
STM32H7
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4, Cortex?-M7
Platform
Portenta H7 Lite
Utilized IC / Part
STM32H747
Mounting Type
Fixed
Contents
Board(s)
ABX00045 PDF Datasheet
ABX00045 Related Parts
ABX00003
ABX00003
Arduino
ARDUINO ZERO ATSAMD21G18 EVAL BD
ABX00012
ABX00012
Arduino
ARDUINO MKR ZERO W/ HDR ATSAMD21
ABX00020
ABX00020
Arduino
ARDUINO YUN R2 AR9331/ATMEGA32U4
ABX00027
ABX00027
Arduino
ARDUINO NANO 33 IOT
ABX00028
ABX00028
Arduino
ARDUINO NANO EVERY
ABX00030
ABX00030
Arduino
ARDUINO NANO 33 BLE
ABX00031
ABX00031
Arduino
ARDUINO NANO 33 BLE SENSE
ABX00032
ABX00032
Arduino
ARDUINO NANO 33 IOT WITH HEADERS
ABX00033
ABX00033
Arduino
ARDUINO NANO EVERY WITH HEADERS
ABX00034
ABX00034
Arduino
ARDUINO NANO 33 BLE WITH HEADERS
ABX00035
ABX00035
Arduino
ARDUINO NANO 33 BLE SENSE W/ HDR
ABX00042
ABX00042
Arduino
PORTENTA H7
ABX00045 Compare Parts
  • ABX00045 vs ABX00062
  • ABX00045 vs ABX00053
  • ABX00045 vs ABX00052
  • ABX00045 vs ABX00049
  • ABX00045 vs ABX00046
  • ABX00045 vs ABX00042
  • ABX00045 vs ABX00035
  • ABX00045 vs ABX00034
  • ABX00045 vs ABX00033
  • ABX00045 vs ABX00032
  • ABX00045 vs ABX00031
  • ABX00045 vs ABX00030
  • ABX00045 vs ABX00028
  • ABX00045 vs ABX00027
  • ABX00045 vs ABX00020
  • ABX00045 vs ABX00012
  • ABX00045 vs ABX00003
  • ABX00045 vs ABX00092
  • ABX00045 vs ABX00083
  • ABX00045 vs ABX00074
  • ABX00045 vs ABX00070
  • ABX00045 vs ABX00069
  • ABX00045 vs ABX00005
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent