ABX00092
ABX00092
Active
Description:  ARDUINO NANO ESP32 WITHOUT HEADE
Manufacturer:  Arduino
Datasheet:   ABX00092 Datasheet
History Price: $20
In Stock: 3200
ABX00092 Specification
Specification
Part No
ABX00092
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Arduino
Series
ESP32-S
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
Xtensa?
Platform
Arduino Nano
Utilized IC / Part
ESP32-S3
Mounting Type
Fixed
Contents
Board(s)
ABX00092 PDF Datasheet
ABX00092 Related Parts
ABX00003
ABX00003
Arduino
ARDUINO ZERO ATSAMD21G18 EVAL BD
ABX00012
ABX00012
Arduino
ARDUINO MKR ZERO W/ HDR ATSAMD21
ABX00020
ABX00020
Arduino
ARDUINO YUN R2 AR9331/ATMEGA32U4
ABX00027
ABX00027
Arduino
ARDUINO NANO 33 IOT
ABX00028
ABX00028
Arduino
ARDUINO NANO EVERY
ABX00030
ABX00030
Arduino
ARDUINO NANO 33 BLE
ABX00031
ABX00031
Arduino
ARDUINO NANO 33 BLE SENSE
ABX00032
ABX00032
Arduino
ARDUINO NANO 33 IOT WITH HEADERS
ABX00033
ABX00033
Arduino
ARDUINO NANO EVERY WITH HEADERS
ABX00034
ABX00034
Arduino
ARDUINO NANO 33 BLE WITH HEADERS
ABX00035
ABX00035
Arduino
ARDUINO NANO 33 BLE SENSE W/ HDR
ABX00042
ABX00042
Arduino
PORTENTA H7
ABX00092 Description
The Arduino ABX00092, commonly known as the Arduino Nano 33 IoT, is a compact and versatile microcontroller board designed for Internet of Things (IoT) applications. It combines the functionality of the popular Arduino Nano form factor with advanced features such as wireless connectivity, making it an ideal choice for developers and hobbyists looking to create connected projects. The board is equipped with a range of sensors and communication capabilities, allowing for a wide variety of applications in smart home devices, environmental monitoring, and more.

## Overview

The Arduino Nano 33 IoT is built around the SAMD21 microcontroller, which is based on the ARM Cortex-M0 architecture. This microcontroller provides a powerful processing capability while maintaining low power consumption, making it suitable for battery-operated devices. The board also includes a Wi-Fi module and a Bluetooth Low Energy (BLE) module, enabling seamless connectivity to the internet and other devices.

## Key Specifications

1. Microcontroller:
- Type: SAMD21G18A (ARM Cortex-M0)
- Clock Speed: 48 MHz
- Flash Memory: 256 KB
- SRAM: 32 KB

2. Connectivity:
- Wi-Fi: Integrated u-blox NINA-W102 module for Wi-Fi connectivity (802.11 b/g/n).
- Bluetooth: Bluetooth Low Energy (BLE) support for connecting to other BLE devices.
- Serial Communication: Multiple serial interfaces, including UART, SPI, and I2C.

3. Digital I/O Pins:
- Total Pins: 14 digital I/O pins, of which 6 can be used as PWM outputs.
- Analog Input Pins: 8 analog input pins (12-bit resolution).

4. Power Supply:
- Input Voltage: 7V to 21V (recommended 7V to 12V).
- Operating Voltage: 3.3V (logic level).
- Power Consumption: Low power consumption, suitable for battery-powered applications.

5. Sensors:
- IMU: Integrated 9-axis inertial measurement unit (IMU) with accelerometer, gyroscope, and magnetometer for motion sensing.
- Environmental Sensors: Optional sensors can be added via I2C or SPI interfaces.

6. Form Factor:
- Dimensions: 45 mm x 18 mm (1.77 in x 0.71 in).
- Mounting: Compatible with standard Arduino Nano shields and breadboards.

7. Programming:
- IDE Compatibility: Compatible with the Arduino IDE, allowing for easy programming and development.
- Libraries: Supports a wide range of libraries for various sensors and communication protocols.

8. Security:
- Cryptographic Support: Hardware support for cryptographic operations, enhancing security for IoT applications.

## Applications

The Arduino Nano 33 IoT is designed for a variety of applications, including:

- Smart Home Automation: Control and monitor home devices remotely via Wi-Fi or Bluetooth.
- Environmental Monitoring: Collect data from sensors to monitor temperature, humidity, air quality, and more.
- Wearable Devices: Create wearable technology that can track motion and health metrics.
- Robotics: Use the board in robotic projects that require wireless communication and sensor integration.
- Prototyping: Ideal for rapid prototyping of IoT solutions due to its compact size and extensive library support.

## Advantages

- Compact Size: The small form factor makes it easy to integrate into various projects, including those with space constraints.
- Wireless Connectivity: Built-in Wi-Fi and BLE capabilities allow for easy connection to the internet and other devices.
- Rich Ecosystem: The Arduino platform provides a vast community and a wealth of libraries, making it easier for developers to find resources and support.
- Low Power Consumption: Suitable for battery-operated applications, extending the life of devices.

## Conclusion

The Arduino ABX00092 (Arduino Nano 33 IoT) is a powerful and flexible microcontroller board that combines the classic Arduino Nano form factor with modern connectivity features. Its integration of Wi-Fi, Bluetooth, and a range of sensors makes it an excellent choice for IoT applications, enabling developers to create innovative and connected solutions. With its ease of use, extensive library support, and low power consumption, the Arduino Nano 33 IoT is a valuable tool for both beginners and experienced developers in the rapidly evolving field of Internet of Things technology.
ABX00092 Compare Parts
  • ABX00092 vs ABX00062
  • ABX00092 vs ABX00053
  • ABX00092 vs ABX00052
  • ABX00092 vs ABX00049
  • ABX00092 vs ABX00046
  • ABX00092 vs ABX00045
  • ABX00092 vs ABX00042
  • ABX00092 vs ABX00035
  • ABX00092 vs ABX00034
  • ABX00092 vs ABX00033
  • ABX00092 vs ABX00032
  • ABX00092 vs ABX00031
  • ABX00092 vs ABX00030
  • ABX00092 vs ABX00028
  • ABX00092 vs ABX00027
  • ABX00092 vs ABX00020
  • ABX00092 vs ABX00012
  • ABX00092 vs ABX00003
  • ABX00092 vs ABX00083
  • ABX00092 vs ABX00074
  • ABX00092 vs ABX00070
  • ABX00092 vs ABX00069
  • ABX00092 vs ABX00005
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent