☰
MCB2400U
MCB2400U
Obsolete
Description:  LPC2468 EVAL BRD
Manufacturer:  ARM
Datasheet:   MCB2400U Datasheet
History Price: Obsolete
In Stock: 16640
MCB2400U Specification
Specification
Part No
MCB2400U
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
LPC2400
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM7
Platform
-
Utilized IC / Part
LPC2468
Mounting Type
Fixed
Contents
Board(s), ULINK2? Programmer
MCB2400U Related Parts
MCB1114
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
MCB2130UME
ARM
LPC213X EVAL BRD
MCB2400U Description
The ARM MCB2400U is a development board designed for evaluating and prototyping applications based on ARM Cortex-M3 microcontrollers. It is part of the ARM Cortex-M series, which is widely used in embedded systems due to its energy efficiency, performance, and ease of use. The MCB2400U board provides developers with a platform to explore the capabilities of ARM microcontrollers and to develop applications for various industries, including consumer electronics, automotive, and industrial automation.

## Overview

The MCB2400U development board is equipped with a range of features that facilitate the development and testing of embedded applications. It is designed to be user-friendly, making it suitable for both beginners and experienced developers. The board supports various peripherals and interfaces, allowing for extensive experimentation and application development.

## Key Specifications

1. Microcontroller:
- The MCB2400U is typically based on the ARM Cortex-M3 microcontroller, which operates at a clock speed of up to 72 MHz. This microcontroller architecture is known for its high performance and low power consumption, making it ideal for battery-operated devices.

2. Memory:
- The board usually includes a combination of Flash memory and SRAM. For example, it may feature 128 KB of Flash memory and 20 KB of SRAM, providing ample space for code and data storage during application development.

3. Power Supply:
- The MCB2400U can be powered through a USB connection or an external power supply. It typically operates within a voltage range of 3.0V to 5.5V, making it compatible with various power sources.

4. Connectivity:
- The board is equipped with multiple connectivity options, including:
- UART (Universal Asynchronous Receiver-Transmitter): For serial communication with other devices.
- I2C (Inter-Integrated Circuit): For connecting to sensors and other peripherals.
- SPI (Serial Peripheral Interface): For high-speed communication with external devices.
- GPIO (General Purpose Input/Output): Multiple GPIO pins are available for interfacing with various components.

5. Peripherals:
- The MCB2400U includes a variety of built-in peripherals, such as:
- LEDs: For visual feedback and debugging.
- Push Buttons: For user input and control.
- Analog-to-Digital Converter (ADC): For reading analog signals from sensors.
- Timers: For generating precise time delays and event counting.

6. Development Environment:
- The MCB2400U is compatible with various development environments and toolchains, including ARM Keil MDK, IAR Embedded Workbench, and GCC-based toolchains. This flexibility allows developers to choose their preferred programming environment.

7. Debugging Support:
- The board typically includes support for debugging interfaces, such as JTAG or SWD (Serial Wire Debug), enabling developers to perform in-depth debugging and real-time monitoring of their applications.

8. Form Factor:
- The MCB2400U is designed in a compact form factor, making it easy to integrate into various projects and applications. Its layout is optimized for prototyping, with clearly labeled pins and connectors.

## Applications

The ARM MCB2400U development board is suitable for a wide range of applications, including:

- Embedded Systems Development: Ideal for developing and testing embedded applications in various fields, such as consumer electronics, automotive, and industrial automation.
- IoT Applications: The board can be used to prototype Internet of Things devices, enabling connectivity and data collection from sensors.
- Educational Purposes: The MCB2400U serves as an excellent platform for teaching embedded systems concepts and programming to students and beginners.
- Prototyping and Testing: Engineers can use the board to quickly prototype and test new ideas and concepts before moving to production.

## Conclusion

In summary, the ARM MCB2400U is a versatile and powerful development board that provides a comprehensive platform for exploring the capabilities of ARM Cortex-M3 microcontrollers. With its robust specifications, extensive connectivity options, and support for various development environments, the MCB2400U is an excellent choice for developers looking to create innovative embedded applications. Whether for educational purposes, prototyping, or product development, the MCB2400U offers the tools and features necessary to bring ideas to life in the embedded systems domain.
MCB2400U Compare Parts
  • MCB2400U vs MCBXC866
  • MCB2400U vs MCBXC167-BASIC
  • MCB2400U vs MCBX51
  • MCB2400U vs MCBTMPM395
  • MCB2400U vs MCBTMPM364
  • MCB2400U vs MCBTMPM362
  • MCB2400U vs MCBTMPM330
  • MCB2400U vs MCBSTR9UME
  • MCB2400U vs MCBSTR9U
  • MCB2400U vs MCBSTR9
  • MCB2400U vs MCBSTR750UME
  • MCB2400U vs MCBSTR750U
  • MCB2400U vs MCBSTR730
  • MCB2400U vs MCBSTR7
  • MCB2400U vs MCBSTM32UME
  • MCB2400U vs MCBSTM32U
  • MCB2400U vs MCBSTM32F400
  • MCB2400U vs MCBSTM32EXL
  • MCB2400U vs MCBSTM32
  • MCB2400U vs MCB9B500
  • MCB2400U vs MCB950
  • MCB2400U vs MCB900
  • MCB2400U vs MCB900
  • MCB2400U vs MCB4357
  • MCB2400U vs MCB2470
  • MCB2400U vs MCB2360UME
  • MCB2400U vs MCB2360U
  • MCB2400U vs MCB2140UME
  • MCB2400U vs MCB2140U
  • MCB2400U vs MCB2130UME
  • MCB2400U vs MCB2130U
  • MCB2400U vs MCB2103UME
  • MCB2400U vs MCB2103U
  • MCB2400U vs MCB2100+U
  • MCB2400U vs MCB2100
  • MCB2400U vs MCB1857
  • MCB2400U vs MCB1850
  • MCB2400U vs MCB1343
  • MCB2400U vs MCB1200
  • MCB2400U vs MCB11C14
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet