☰
MCB54114
MCB54114
Obsolete
Description:  LPC54114 EVAL BRD
Manufacturer:  ARM
Datasheet:   MCB54114 Datasheet
History Price: Obsolete
In Stock: 21260
MCB54114 Specification
Specification
Part No
MCB54114
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
LPC54110
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0+, Cortex?-M4F
Platform
-
Utilized IC / Part
LPC54114
Mounting Type
Fixed
Contents
Board(s)
MCB54114 Related Parts
MCB1114
MCB1114
ARM
LPC1114 EVAL BRD
MCB11C14
MCB11C14
ARM
LPC11C14 EVAL BRD
MCB1200
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
MCB2130UME
ARM
LPC213X EVAL BRD
MCB54114 Compare Parts
  • MCB54114 vs MCBXC866
  • MCB54114 vs MCBXC167-BASIC
  • MCB54114 vs MCBX51
  • MCB54114 vs MCBTMPM395
  • MCB54114 vs MCBTMPM364
  • MCB54114 vs MCBTMPM362
  • MCB54114 vs MCBTMPM330
  • MCB54114 vs MCBSTR9UME
  • MCB54114 vs MCBSTR9U
  • MCB54114 vs MCBSTR9
  • MCB54114 vs MCBSTR750UME
  • MCB54114 vs MCBSTR750U
  • MCB54114 vs MCBSTR730
  • MCB54114 vs MCBSTR7
  • MCB54114 vs MCBSTM32UME
  • MCB54114 vs MCBSTM32U
  • MCB54114 vs MCBSTM32F400
  • MCB54114 vs MCBSTM32EXL
  • MCB54114 vs MCBSTM32
  • MCB54114 vs MCB9B500
  • MCB54114 vs MCB950
  • MCB54114 vs MCB900
  • MCB54114 vs MCB900
  • MCB54114 vs MCB4357
  • MCB54114 vs MCB2470
  • MCB54114 vs MCB2360UME
  • MCB54114 vs MCB2360U
  • MCB54114 vs MCB2140UME
  • MCB54114 vs MCB2140U
  • MCB54114 vs MCB2130UME
  • MCB54114 vs MCB2130U
  • MCB54114 vs MCB2103UME
  • MCB54114 vs MCB2103U
  • MCB54114 vs MCB2100+U
  • MCB54114 vs MCB2100
  • MCB54114 vs MCB1857
  • MCB54114 vs MCB1850
  • MCB54114 vs MCB1343
  • MCB54114 vs MCB1200
  • MCB54114 vs MCB11C14
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet