Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM16SE
FXSM16SE
Active
Programming Adapters, Sockets
Description:
FXSM16SE Socket Card for BPM Pro
Manufacturer:
BPM Microsystems
Datasheet:
FXSM16SE Datasheet
History Price: $1189.97
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FXSM16SE Specification
Specification
Part No
FXSM16SE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - SOIC
For Use With/Related Products
BPM Programmers
FXSM16SE PDF Datasheet
FXSM16SE Datasheet
Click and Download: FXSM16SE Datasheet
FXSM16SE Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM16SE Compare Parts
FXSM16SE vs FXSMRH48FBE
FXSM16SE vs FXSMR80QHN
FXSM16SE vs FXSMR80LQFB
FXSM16SE vs FXSMR64QJ
FXSM16SE vs FXSMR64QFN
FXSM16SE vs FXSMR64QAP
FXSM16SE vs FXSMR64QAL
FXSM16SE vs FXSMR64LQFE
FXSM16SE vs FXSMR64EBGF
FXSM16SE vs FXSMR64BGJ
FXSM16SE vs FXSMR56TCK
FXSM16SE vs FXSMR48TX
FXSM16SE vs FXSMR48TD
FXSM16SE vs FXSMR48LQFM
FXSM16SE vs FXSMR48FGA
FXSM16SE vs FXSMR48CBGC
FXSM16SE vs FXSMR44TQFD
FXSM16SE vs FXSMR44TQFA
FXSM16SE vs FXSMR44QB
FXSM16SE vs FXSMR44MLFE
FXSM16SE vs FXSMR42SBC
FXSM16SE vs FXSMR40TH
FXSM16SE vs FXSMR32PB
FXSM16SE vs FXSMR32MLFR
FXSM16SE vs FXSMR28TSC
FXSM16SE vs FXSMR176BG
FXSM16SE vs FXSMR144QMA
FXSM16SE vs FXSMR144QHF
FXSM16SE vs FXSMR120QD
FXSM16SE vs FXSMR100TQFA
FXSM16SE vs FXSMR100LQFK
FXSM16SE vs FXSMR100LQFH
FXSM16SE vs FXSMR100LQFB
FXSM16SE vs FXSMR100LQFA
FXSM16SE vs FXSMR100CBG
FXSM16SE vs FXSMH66BGD
FXSM16SE vs FXSMH48FGA
FXSM16SE vs FXSMH48BGAD
FXSM16SE vs FXSMH137FBGC
FXSM16SE vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.