Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM32PB
FXSM32PB
Active
Programming Adapters, Sockets
Description:
Socket Module, 32 Pin PLCC; B=14
Manufacturer:
BPM Microsystems
Datasheet:
FXSM32PB Datasheet
History Price: $1144.97
In Stock: 24080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FXSM32PB Specification
Specification
Part No
FXSM32PB
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - PLCC
For Use With/Related Products
BPM Programmers
FXSM32PB PDF Datasheet
FXSM32PB Datasheet
Click and Download: FXSM32PB Datasheet
FXSM32PB Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM32PB Compare Parts
FXSM32PB vs FXSMRH48FBE
FXSM32PB vs FXSMR80QHN
FXSM32PB vs FXSMR80LQFB
FXSM32PB vs FXSMR64QJ
FXSM32PB vs FXSMR64QFN
FXSM32PB vs FXSMR64QAP
FXSM32PB vs FXSMR64QAL
FXSM32PB vs FXSMR64LQFE
FXSM32PB vs FXSMR64EBGF
FXSM32PB vs FXSMR64BGJ
FXSM32PB vs FXSMR56TCK
FXSM32PB vs FXSMR48TX
FXSM32PB vs FXSMR48TD
FXSM32PB vs FXSMR48LQFM
FXSM32PB vs FXSMR48FGA
FXSM32PB vs FXSMR48CBGC
FXSM32PB vs FXSMR44TQFD
FXSM32PB vs FXSMR44TQFA
FXSM32PB vs FXSMR44QB
FXSM32PB vs FXSMR44MLFE
FXSM32PB vs FXSMR42SBC
FXSM32PB vs FXSMR40TH
FXSM32PB vs FXSMR32PB
FXSM32PB vs FXSMR32MLFR
FXSM32PB vs FXSMR28TSC
FXSM32PB vs FXSMR176BG
FXSM32PB vs FXSMR144QMA
FXSM32PB vs FXSMR144QHF
FXSM32PB vs FXSMR120QD
FXSM32PB vs FXSMR100TQFA
FXSM32PB vs FXSMR100LQFK
FXSM32PB vs FXSMR100LQFH
FXSM32PB vs FXSMR100LQFB
FXSM32PB vs FXSMR100LQFA
FXSM32PB vs FXSMR100CBG
FXSM32PB vs FXSMH66BGD
FXSM32PB vs FXSMH48FGA
FXSM32PB vs FXSMH48BGAD
FXSM32PB vs FXSMH137FBGC
FXSM32PB vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.