Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM40MLF
FXSM40MLF
Active
Programming Adapters, Sockets
Description:
FXSM40MLF Socket Card for BPM Pr
Manufacturer:
BPM Microsystems
Datasheet:
FXSM40MLF Datasheet
History Price: $1199.97
In Stock: 3440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FXSM40MLF Specification
Specification
Part No
FXSM40MLF
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - MLF
For Use With/Related Products
BPM Programmers
FXSM40MLF PDF Datasheet
FXSM40MLF Datasheet
Click and Download: FXSM40MLF Datasheet
FXSM40MLF Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM40MLF Compare Parts
FXSM40MLF vs FXSMRH48FBE
FXSM40MLF vs FXSMR80QHN
FXSM40MLF vs FXSMR80LQFB
FXSM40MLF vs FXSMR64QJ
FXSM40MLF vs FXSMR64QFN
FXSM40MLF vs FXSMR64QAP
FXSM40MLF vs FXSMR64QAL
FXSM40MLF vs FXSMR64LQFE
FXSM40MLF vs FXSMR64EBGF
FXSM40MLF vs FXSMR64BGJ
FXSM40MLF vs FXSMR56TCK
FXSM40MLF vs FXSMR48TX
FXSM40MLF vs FXSMR48TD
FXSM40MLF vs FXSMR48LQFM
FXSM40MLF vs FXSMR48FGA
FXSM40MLF vs FXSMR48CBGC
FXSM40MLF vs FXSMR44TQFD
FXSM40MLF vs FXSMR44TQFA
FXSM40MLF vs FXSMR44QB
FXSM40MLF vs FXSMR44MLFE
FXSM40MLF vs FXSMR42SBC
FXSM40MLF vs FXSMR40TH
FXSM40MLF vs FXSMR32PB
FXSM40MLF vs FXSMR32MLFR
FXSM40MLF vs FXSMR28TSC
FXSM40MLF vs FXSMR176BG
FXSM40MLF vs FXSMR144QMA
FXSM40MLF vs FXSMR144QHF
FXSM40MLF vs FXSMR120QD
FXSM40MLF vs FXSMR100TQFA
FXSM40MLF vs FXSMR100LQFK
FXSM40MLF vs FXSMR100LQFH
FXSM40MLF vs FXSMR100LQFB
FXSM40MLF vs FXSMR100LQFA
FXSM40MLF vs FXSMR100CBG
FXSM40MLF vs FXSMH66BGD
FXSM40MLF vs FXSMH48FGA
FXSM40MLF vs FXSMH48BGAD
FXSM40MLF vs FXSMH137FBGC
FXSM40MLF vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.