Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM44FBGE
FXSM44FBGE
Active
Programming Adapters, Sockets
Description:
FXSM44FBGE Socket Card for BPM P
Manufacturer:
BPM Microsystems
Datasheet:
FXSM44FBGE Datasheet
History Price: $1229.97
In Stock: 10200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FXSM44FBGE Specification
Specification
Part No
FXSM44FBGE
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - FBGA
For Use With/Related Products
BPM Programmers
FXSM44FBGE PDF Datasheet
FXSM44FBGE Datasheet
Click and Download: FXSM44FBGE Datasheet
FXSM44FBGE Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM44FBGE Compare Parts
FXSM44FBGE vs FXSMRH48FBE
FXSM44FBGE vs FXSMR80QHN
FXSM44FBGE vs FXSMR80LQFB
FXSM44FBGE vs FXSMR64QJ
FXSM44FBGE vs FXSMR64QFN
FXSM44FBGE vs FXSMR64QAP
FXSM44FBGE vs FXSMR64QAL
FXSM44FBGE vs FXSMR64LQFE
FXSM44FBGE vs FXSMR64EBGF
FXSM44FBGE vs FXSMR64BGJ
FXSM44FBGE vs FXSMR56TCK
FXSM44FBGE vs FXSMR48TX
FXSM44FBGE vs FXSMR48TD
FXSM44FBGE vs FXSMR48LQFM
FXSM44FBGE vs FXSMR48FGA
FXSM44FBGE vs FXSMR48CBGC
FXSM44FBGE vs FXSMR44TQFD
FXSM44FBGE vs FXSMR44TQFA
FXSM44FBGE vs FXSMR44QB
FXSM44FBGE vs FXSMR44MLFE
FXSM44FBGE vs FXSMR42SBC
FXSM44FBGE vs FXSMR40TH
FXSM44FBGE vs FXSMR32PB
FXSM44FBGE vs FXSMR32MLFR
FXSM44FBGE vs FXSMR28TSC
FXSM44FBGE vs FXSMR176BG
FXSM44FBGE vs FXSMR144QMA
FXSM44FBGE vs FXSMR144QHF
FXSM44FBGE vs FXSMR120QD
FXSM44FBGE vs FXSMR100TQFA
FXSM44FBGE vs FXSMR100LQFK
FXSM44FBGE vs FXSMR100LQFH
FXSM44FBGE vs FXSMR100LQFB
FXSM44FBGE vs FXSMR100LQFA
FXSM44FBGE vs FXSMR100CBG
FXSM44FBGE vs FXSMH66BGD
FXSM44FBGE vs FXSMH48FGA
FXSM44FBGE vs FXSMH48BGAD
FXSM44FBGE vs FXSMH137FBGC
FXSM44FBGE vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.