Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM54TS
FXSM54TS
Active
Programming Adapters, Sockets
Description:
FXSM54TS Socket Card for BPM Pro
Manufacturer:
BPM Microsystems
Datasheet:
FXSM54TS Datasheet
History Price: $1099.97
In Stock: 24560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FXSM54TS Specification
Specification
Part No
FXSM54TS
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXSM54TS PDF Datasheet
FXSM54TS Datasheet
Click and Download: FXSM54TS Datasheet
FXSM54TS Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM54TS Compare Parts
FXSM54TS vs FXSMRH48FBE
FXSM54TS vs FXSMR80QHN
FXSM54TS vs FXSMR80LQFB
FXSM54TS vs FXSMR64QJ
FXSM54TS vs FXSMR64QFN
FXSM54TS vs FXSMR64QAP
FXSM54TS vs FXSMR64QAL
FXSM54TS vs FXSMR64LQFE
FXSM54TS vs FXSMR64EBGF
FXSM54TS vs FXSMR64BGJ
FXSM54TS vs FXSMR56TCK
FXSM54TS vs FXSMR48TX
FXSM54TS vs FXSMR48TD
FXSM54TS vs FXSMR48LQFM
FXSM54TS vs FXSMR48FGA
FXSM54TS vs FXSMR48CBGC
FXSM54TS vs FXSMR44TQFD
FXSM54TS vs FXSMR44TQFA
FXSM54TS vs FXSMR44QB
FXSM54TS vs FXSMR44MLFE
FXSM54TS vs FXSMR42SBC
FXSM54TS vs FXSMR40TH
FXSM54TS vs FXSMR32PB
FXSM54TS vs FXSMR32MLFR
FXSM54TS vs FXSMR28TSC
FXSM54TS vs FXSMR176BG
FXSM54TS vs FXSMR144QMA
FXSM54TS vs FXSMR144QHF
FXSM54TS vs FXSMR120QD
FXSM54TS vs FXSMR100TQFA
FXSM54TS vs FXSMR100LQFK
FXSM54TS vs FXSMR100LQFH
FXSM54TS vs FXSMR100LQFB
FXSM54TS vs FXSMR100LQFA
FXSM54TS vs FXSMR100CBG
FXSM54TS vs FXSMH66BGD
FXSM54TS vs FXSMH48FGA
FXSM54TS vs FXSMH48BGAD
FXSM54TS vs FXSMH137FBGC
FXSM54TS vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.