Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM55VFB
FXSM55VFB
Active
Programming Adapters, Sockets
Description:
FXSM55VFB Socket Card for BPM Pr
Manufacturer:
BPM Microsystems
Datasheet:
FXSM55VFB Datasheet
History Price: $1099.97
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FXSM55VFB Specification
Specification
Part No
FXSM55VFB
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXSM55VFB PDF Datasheet
FXSM55VFB Datasheet
Click and Download: FXSM55VFB Datasheet
FXSM55VFB Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM55VFB Compare Parts
FXSM55VFB vs FXSMRH48FBE
FXSM55VFB vs FXSMR80QHN
FXSM55VFB vs FXSMR80LQFB
FXSM55VFB vs FXSMR64QJ
FXSM55VFB vs FXSMR64QFN
FXSM55VFB vs FXSMR64QAP
FXSM55VFB vs FXSMR64QAL
FXSM55VFB vs FXSMR64LQFE
FXSM55VFB vs FXSMR64EBGF
FXSM55VFB vs FXSMR64BGJ
FXSM55VFB vs FXSMR56TCK
FXSM55VFB vs FXSMR48TX
FXSM55VFB vs FXSMR48TD
FXSM55VFB vs FXSMR48LQFM
FXSM55VFB vs FXSMR48FGA
FXSM55VFB vs FXSMR48CBGC
FXSM55VFB vs FXSMR44TQFD
FXSM55VFB vs FXSMR44TQFA
FXSM55VFB vs FXSMR44QB
FXSM55VFB vs FXSMR44MLFE
FXSM55VFB vs FXSMR42SBC
FXSM55VFB vs FXSMR40TH
FXSM55VFB vs FXSMR32PB
FXSM55VFB vs FXSMR32MLFR
FXSM55VFB vs FXSMR28TSC
FXSM55VFB vs FXSMR176BG
FXSM55VFB vs FXSMR144QMA
FXSM55VFB vs FXSMR144QHF
FXSM55VFB vs FXSMR120QD
FXSM55VFB vs FXSMR100TQFA
FXSM55VFB vs FXSMR100LQFK
FXSM55VFB vs FXSMR100LQFH
FXSM55VFB vs FXSMR100LQFB
FXSM55VFB vs FXSMR100LQFA
FXSM55VFB vs FXSMR100CBG
FXSM55VFB vs FXSMH66BGD
FXSM55VFB vs FXSMH48FGA
FXSM55VFB vs FXSMH48BGAD
FXSM55VFB vs FXSMH137FBGC
FXSM55VFB vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.