Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM56BG
FXSM56BG
Active
Programming Adapters, Sockets
Description:
FXSM56BG Socket Card for BPM Pro
Manufacturer:
BPM Microsystems
Datasheet:
FXSM56BG Datasheet
History Price: $1154.97
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FXSM56BG Specification
Specification
Part No
FXSM56BG
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXSM56BG PDF Datasheet
FXSM56BG Datasheet
Click and Download: FXSM56BG Datasheet
FXSM56BG Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM56BG Compare Parts
FXSM56BG vs FXSMRH48FBE
FXSM56BG vs FXSMR80QHN
FXSM56BG vs FXSMR80LQFB
FXSM56BG vs FXSMR64QJ
FXSM56BG vs FXSMR64QFN
FXSM56BG vs FXSMR64QAP
FXSM56BG vs FXSMR64QAL
FXSM56BG vs FXSMR64LQFE
FXSM56BG vs FXSMR64EBGF
FXSM56BG vs FXSMR64BGJ
FXSM56BG vs FXSMR56TCK
FXSM56BG vs FXSMR48TX
FXSM56BG vs FXSMR48TD
FXSM56BG vs FXSMR48LQFM
FXSM56BG vs FXSMR48FGA
FXSM56BG vs FXSMR48CBGC
FXSM56BG vs FXSMR44TQFD
FXSM56BG vs FXSMR44TQFA
FXSM56BG vs FXSMR44QB
FXSM56BG vs FXSMR44MLFE
FXSM56BG vs FXSMR42SBC
FXSM56BG vs FXSMR40TH
FXSM56BG vs FXSMR32PB
FXSM56BG vs FXSMR32MLFR
FXSM56BG vs FXSMR28TSC
FXSM56BG vs FXSMR176BG
FXSM56BG vs FXSMR144QMA
FXSM56BG vs FXSMR144QHF
FXSM56BG vs FXSMR120QD
FXSM56BG vs FXSMR100TQFA
FXSM56BG vs FXSMR100LQFK
FXSM56BG vs FXSMR100LQFH
FXSM56BG vs FXSMR100LQFB
FXSM56BG vs FXSMR100LQFA
FXSM56BG vs FXSMR100CBG
FXSM56BG vs FXSMH66BGD
FXSM56BG vs FXSMH48FGA
FXSM56BG vs FXSMH48BGAD
FXSM56BG vs FXSMH137FBGC
FXSM56BG vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.