Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM64QBC
FXSM64QBC
Active
Programming Adapters, Sockets
Description:
FXSM64QBC Socket Card for BPM Pr
Manufacturer:
BPM Microsystems
Datasheet:
FXSM64QBC Datasheet
History Price: $1094.97
In Stock: 720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FXSM64QBC Specification
Specification
Part No
FXSM64QBC
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - QFP
For Use With/Related Products
BPM Programmers
FXSM64QBC PDF Datasheet
FXSM64QBC Datasheet
Click and Download: FXSM64QBC Datasheet
FXSM64QBC Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM64QBC Compare Parts
FXSM64QBC vs FXSMRH48FBE
FXSM64QBC vs FXSMR80QHN
FXSM64QBC vs FXSMR80LQFB
FXSM64QBC vs FXSMR64QJ
FXSM64QBC vs FXSMR64QFN
FXSM64QBC vs FXSMR64QAP
FXSM64QBC vs FXSMR64QAL
FXSM64QBC vs FXSMR64LQFE
FXSM64QBC vs FXSMR64EBGF
FXSM64QBC vs FXSMR64BGJ
FXSM64QBC vs FXSMR56TCK
FXSM64QBC vs FXSMR48TX
FXSM64QBC vs FXSMR48TD
FXSM64QBC vs FXSMR48LQFM
FXSM64QBC vs FXSMR48FGA
FXSM64QBC vs FXSMR48CBGC
FXSM64QBC vs FXSMR44TQFD
FXSM64QBC vs FXSMR44TQFA
FXSM64QBC vs FXSMR44QB
FXSM64QBC vs FXSMR44MLFE
FXSM64QBC vs FXSMR42SBC
FXSM64QBC vs FXSMR40TH
FXSM64QBC vs FXSMR32PB
FXSM64QBC vs FXSMR32MLFR
FXSM64QBC vs FXSMR28TSC
FXSM64QBC vs FXSMR176BG
FXSM64QBC vs FXSMR144QMA
FXSM64QBC vs FXSMR144QHF
FXSM64QBC vs FXSMR120QD
FXSM64QBC vs FXSMR100TQFA
FXSM64QBC vs FXSMR100LQFK
FXSM64QBC vs FXSMR100LQFH
FXSM64QBC vs FXSMR100LQFB
FXSM64QBC vs FXSMR100LQFA
FXSM64QBC vs FXSMR100CBG
FXSM64QBC vs FXSMH66BGD
FXSM64QBC vs FXSMH48FGA
FXSM64QBC vs FXSMH48BGAD
FXSM64QBC vs FXSMH137FBGC
FXSM64QBC vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.