Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM72SPJ
FXSM72SPJ
Active
Programming Adapters, Sockets
Description:
FXSM72SPJ Socket Card for BPM Pr
Manufacturer:
BPM Microsystems
Datasheet:
FXSM72SPJ Datasheet
History Price: $1249.97
In Stock: 18160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FXSM72SPJ Specification
Specification
Part No
FXSM72SPJ
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - CSP
For Use With/Related Products
BPM Programmers
FXSM72SPJ PDF Datasheet
FXSM72SPJ Datasheet
Click and Download: FXSM72SPJ Datasheet
FXSM72SPJ Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM72SPJ Compare Parts
FXSM72SPJ vs FXSMRH48FBE
FXSM72SPJ vs FXSMR80QHN
FXSM72SPJ vs FXSMR80LQFB
FXSM72SPJ vs FXSMR64QJ
FXSM72SPJ vs FXSMR64QFN
FXSM72SPJ vs FXSMR64QAP
FXSM72SPJ vs FXSMR64QAL
FXSM72SPJ vs FXSMR64LQFE
FXSM72SPJ vs FXSMR64EBGF
FXSM72SPJ vs FXSMR64BGJ
FXSM72SPJ vs FXSMR56TCK
FXSM72SPJ vs FXSMR48TX
FXSM72SPJ vs FXSMR48TD
FXSM72SPJ vs FXSMR48LQFM
FXSM72SPJ vs FXSMR48FGA
FXSM72SPJ vs FXSMR48CBGC
FXSM72SPJ vs FXSMR44TQFD
FXSM72SPJ vs FXSMR44TQFA
FXSM72SPJ vs FXSMR44QB
FXSM72SPJ vs FXSMR44MLFE
FXSM72SPJ vs FXSMR42SBC
FXSM72SPJ vs FXSMR40TH
FXSM72SPJ vs FXSMR32PB
FXSM72SPJ vs FXSMR32MLFR
FXSM72SPJ vs FXSMR28TSC
FXSM72SPJ vs FXSMR176BG
FXSM72SPJ vs FXSMR144QMA
FXSM72SPJ vs FXSMR144QHF
FXSM72SPJ vs FXSMR120QD
FXSM72SPJ vs FXSMR100TQFA
FXSM72SPJ vs FXSMR100LQFK
FXSM72SPJ vs FXSMR100LQFH
FXSM72SPJ vs FXSMR100LQFB
FXSM72SPJ vs FXSMR100LQFA
FXSM72SPJ vs FXSMR100CBG
FXSM72SPJ vs FXSMH66BGD
FXSM72SPJ vs FXSMH48FGA
FXSM72SPJ vs FXSMH48BGAD
FXSM72SPJ vs FXSMH137FBGC
FXSM72SPJ vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.