Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ BPM Microsystems FXSM72SPK
FXSM72SPK
Active
Programming Adapters, Sockets
Description:
FXSM72SPK Socket Card for BPM Pr
Manufacturer:
BPM Microsystems
Datasheet:
FXSM72SPK Datasheet
History Price: $1249.97
In Stock: 11280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FXSM72SPK Specification
Specification
Part No
FXSM72SPK
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - BGA
For Use With/Related Products
BPM Programmers
FXSM72SPK PDF Datasheet
FXSM72SPK Datasheet
Click and Download: FXSM72SPK Datasheet
FXSM72SPK Related Parts
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSM72SPK Compare Parts
FXSM72SPK vs FXSMRH48FBE
FXSM72SPK vs FXSMR80QHN
FXSM72SPK vs FXSMR80LQFB
FXSM72SPK vs FXSMR64QJ
FXSM72SPK vs FXSMR64QFN
FXSM72SPK vs FXSMR64QAP
FXSM72SPK vs FXSMR64QAL
FXSM72SPK vs FXSMR64LQFE
FXSM72SPK vs FXSMR64EBGF
FXSM72SPK vs FXSMR64BGJ
FXSM72SPK vs FXSMR56TCK
FXSM72SPK vs FXSMR48TX
FXSM72SPK vs FXSMR48TD
FXSM72SPK vs FXSMR48LQFM
FXSM72SPK vs FXSMR48FGA
FXSM72SPK vs FXSMR48CBGC
FXSM72SPK vs FXSMR44TQFD
FXSM72SPK vs FXSMR44TQFA
FXSM72SPK vs FXSMR44QB
FXSM72SPK vs FXSMR44MLFE
FXSM72SPK vs FXSMR42SBC
FXSM72SPK vs FXSMR40TH
FXSM72SPK vs FXSMR32PB
FXSM72SPK vs FXSMR32MLFR
FXSM72SPK vs FXSMR28TSC
FXSM72SPK vs FXSMR176BG
FXSM72SPK vs FXSMR144QMA
FXSM72SPK vs FXSMR144QHF
FXSM72SPK vs FXSMR120QD
FXSM72SPK vs FXSMR100TQFA
FXSM72SPK vs FXSMR100LQFK
FXSM72SPK vs FXSMR100LQFH
FXSM72SPK vs FXSMR100LQFB
FXSM72SPK vs FXSMR100LQFA
FXSM72SPK vs FXSMR100CBG
FXSM72SPK vs FXSMH66BGD
FXSM72SPK vs FXSMH48FGA
FXSM72SPK vs FXSMH48BGAD
FXSM72SPK vs FXSMH137FBGC
FXSM72SPK vs FXSM88SPA
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.