☰
FXSMR40TH
FXSMR40TH
Active
Description:  FXSMR40TH Socket Card for BPM Pr
Manufacturer:  BPM Microsystems
Datasheet:   FXSMR40TH Datasheet
History Price: $1194.97
In Stock: 4880
FXSMR40TH Specification
Specification
Part No
FXSMR40TH
Category
Programming Adapters, Sockets
Manufacturer
BPM Microsystems
Series
Socket
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - TSOP
For Use With/Related Products
BPM Programmers
FXSMR40TH PDF Datasheet
FXSMR40TH Related Parts
FXSMC64FBGE
FXSMC64FBGE
BPM Microsystems
FXSMC64FBGE Socket Card for BPM
FXSM100LQFA
FXSM100LQFA
BPM Microsystems
FXSM100LQFA Socket Card for BPM
FXSM100LQFJ
FXSM100LQFJ
BPM Microsystems
FXSM100LQFJ Socket Card for BPM
FXSM100TFBGA
FXSM100TFBGA
BPM Microsystems
Socket Module, 100 Pin BGA; B=9s
FXSM107BGA
FXSM107BGA
BPM Microsystems
FXSM107BGA Socket Card for BPM P
FXSM107FBG
FXSM107FBG
BPM Microsystems
FXSM107FBG Socket Card for BPM P
FXSM115BGC
FXSM115BGC
BPM Microsystems
FXSM115BGC Socket Card for BPM P
FXSM121BGA
FXSM121BGA
BPM Microsystems
FXSM121BGA Socket Card for BPM P
FXSM128LQFA
FXSM128LQFA
BPM Microsystems
FXSM128LQFA Socket Card for BPM
FXSM144LFBG
FXSM144LFBG
BPM Microsystems
Socket Module, 144 Pin BGA; B=10
FXSM144TQU
FXSM144TQU
BPM Microsystems
FXSM144TQU Socket Card for BPM P
FXSM145LGA
FXSM145LGA
BPM Microsystems
FXSM145LGA Socket Card for BPM P
FXSMR40TH Compare Parts
  • FXSMR40TH vs FXSMRH48FBE
  • FXSMR40TH vs FXSMR80QHN
  • FXSMR40TH vs FXSMR80LQFB
  • FXSMR40TH vs FXSMR64QJ
  • FXSMR40TH vs FXSMR64QFN
  • FXSMR40TH vs FXSMR64QAP
  • FXSMR40TH vs FXSMR64QAL
  • FXSMR40TH vs FXSMR64LQFE
  • FXSMR40TH vs FXSMR64EBGF
  • FXSMR40TH vs FXSMR64BGJ
  • FXSMR40TH vs FXSMR56TCK
  • FXSMR40TH vs FXSMR48TX
  • FXSMR40TH vs FXSMR48TD
  • FXSMR40TH vs FXSMR48LQFM
  • FXSMR40TH vs FXSMR48FGA
  • FXSMR40TH vs FXSMR48CBGC
  • FXSMR40TH vs FXSMR44TQFD
  • FXSMR40TH vs FXSMR44TQFA
  • FXSMR40TH vs FXSMR44QB
  • FXSMR40TH vs FXSMR44MLFE
  • FXSMR40TH vs FXSMR42SBC
  • FXSMR40TH vs FXSMR32PB
  • FXSMR40TH vs FXSMR32MLFR
  • FXSMR40TH vs FXSMR28TSC
  • FXSMR40TH vs FXSMR176BG
  • FXSMR40TH vs FXSMR144QMA
  • FXSMR40TH vs FXSMR144QHF
  • FXSMR40TH vs FXSMR120QD
  • FXSMR40TH vs FXSMR100TQFA
  • FXSMR40TH vs FXSMR100LQFK
  • FXSMR40TH vs FXSMR100LQFH
  • FXSMR40TH vs FXSMR100LQFB
  • FXSMR40TH vs FXSMR100LQFA
  • FXSMR40TH vs FXSMR100CBG
  • FXSMR40TH vs FXSMH66BGD
  • FXSMR40TH vs FXSMH48FGA
  • FXSMR40TH vs FXSMH48BGAD
  • FXSMR40TH vs FXSMH137FBGC
  • FXSMR40TH vs FXSM88SPA
  • FXSMR40TH vs FXSM88BGF
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!