☰
CDB53L21
CDB53L21
Last Time Buy
Description:  EVAL BOARD FOR CS53L21
Manufacturer:  Cirrus Logic
Datasheet:   CDB53L21 Datasheet
History Price: $470.26
In Stock: 22240
CDB53L21 Specification
Specification
Part No
CDB53L21
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
2
Number of Bits
24
Sampling Rate (Per Second)
96k
Data Interface
Serial
Input Range
?.5V
Power (Typ) @ Conditions
22.45mW @ 48kSPS, 2.5V
Utilized IC / Part
CS53L21
Supplied Contents
Board(s)
CDB53L21 PDF Datasheet
CDB53L21 Related Parts
CDB5343
CDB5343
Cirrus Logic
EVAL BOARD FOR CS5343
CDB5345
CDB5345
Cirrus Logic
EVALUATION BOARD FOR CS5345
CDB5346
CDB5346
Cirrus Logic
BOARD EVAL FOR CS5346
CDB5351
CDB5351
Cirrus Logic
EVALUATION BOARD FOR CS5351
CDB5361
CDB5361
Cirrus Logic
BOARD EVAL FOR CS5361 STEREO ADC
CDB5366
CDB5366
Cirrus Logic
EVAL BOARD FOR CS5366
CDB5368
CDB5368
Cirrus Logic
EVAL BOARD FOR CS5368
CDB5381
CDB5381
Cirrus Logic
BOARD EVAL FOR CS5381 192KHZ ADC
CDB53L30
CDB53L30
Cirrus Logic
BOARD EVAL FOR CS53L30
CDB5463U-Z
CDB5463U-Z
Cirrus Logic
EVAL BOARD USB FOR CS5463
CDB5529
CDB5529
Cirrus Logic
EVAL BOARD FOR CS5529
CDB5532U
CDB5532U
Cirrus Logic
BOARD EVAL FOR CS5532U ADC
CDB53L21 Compare Parts
  • CDB53L21 vs CDB5571
  • CDB53L21 vs CDB5566
  • CDB53L21 vs CDB5560
  • CDB53L21 vs CDB5534U
  • CDB53L21 vs CDB5532U
  • CDB53L21 vs CDB5529
  • CDB53L21 vs CDB5463U-Z
  • CDB53L21 vs CDB53L30
  • CDB53L21 vs CDB5381
  • CDB53L21 vs CDB5368
  • CDB53L21 vs CDB5366
  • CDB53L21 vs CDB5361
  • CDB53L21 vs CDB5351
  • CDB53L21 vs CDB5346
  • CDB53L21 vs CDB5345
  • CDB53L21 vs CDB5343
  • CDB53L21 vs CDB5571-2
  • CDB53L21 vs CDB5560-2
  • CDB53L21 vs CDB5534U-Z
  • CDB53L21 vs CDB5532U-Z
  • CDB53L21 vs CDB5530U
  • CDB53L21 vs CDB5526
  • CDB53L21 vs CDB5525
  • CDB53L21 vs CDB5524
  • CDB53L21 vs CDB5451A
  • CDB53L21 vs CDB5364
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.