CDB53L30
CDB53L30
Last Time Buy
Description:  BOARD EVAL FOR CS53L30
Manufacturer:  Cirrus Logic
Datasheet:   CDB53L30 Datasheet
History Price: $522.37
In Stock: 19200
CDB53L30 Specification
Specification
Part No
CDB53L30
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Cirrus Logic
Series
-
Packaging
Box
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
4
Number of Bits
24
Sampling Rate (Per Second)
16k
Data Interface
I2C, Serial
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
CS53L30
Supplied Contents
Board(s)
CDB53L30 PDF Datasheet
CDB53L30 Related Parts
CDB5343
CDB5343
Cirrus Logic
EVAL BOARD FOR CS5343
CDB5345
CDB5345
Cirrus Logic
EVALUATION BOARD FOR CS5345
CDB5346
CDB5346
Cirrus Logic
BOARD EVAL FOR CS5346
CDB5351
CDB5351
Cirrus Logic
EVALUATION BOARD FOR CS5351
CDB5361
CDB5361
Cirrus Logic
BOARD EVAL FOR CS5361 STEREO ADC
CDB5366
CDB5366
Cirrus Logic
EVAL BOARD FOR CS5366
CDB5368
CDB5368
Cirrus Logic
EVAL BOARD FOR CS5368
CDB5381
CDB5381
Cirrus Logic
BOARD EVAL FOR CS5381 192KHZ ADC
CDB53L21
CDB53L21
Cirrus Logic
EVAL BOARD FOR CS53L21
CDB5463U-Z
CDB5463U-Z
Cirrus Logic
EVAL BOARD USB FOR CS5463
CDB5529
CDB5529
Cirrus Logic
EVAL BOARD FOR CS5529
CDB5532U
CDB5532U
Cirrus Logic
BOARD EVAL FOR CS5532U ADC
CDB53L30 Compare Parts
  • CDB53L30 vs CDB5571
  • CDB53L30 vs CDB5566
  • CDB53L30 vs CDB5560
  • CDB53L30 vs CDB5534U
  • CDB53L30 vs CDB5532U
  • CDB53L30 vs CDB5529
  • CDB53L30 vs CDB5463U-Z
  • CDB53L30 vs CDB53L21
  • CDB53L30 vs CDB5381
  • CDB53L30 vs CDB5368
  • CDB53L30 vs CDB5366
  • CDB53L30 vs CDB5361
  • CDB53L30 vs CDB5351
  • CDB53L30 vs CDB5346
  • CDB53L30 vs CDB5345
  • CDB53L30 vs CDB5343
  • CDB53L30 vs CDB5571-2
  • CDB53L30 vs CDB5560-2
  • CDB53L30 vs CDB5534U-Z
  • CDB53L30 vs CDB5532U-Z
  • CDB53L30 vs CDB5530U
  • CDB53L30 vs CDB5526
  • CDB53L30 vs CDB5525
  • CDB53L30 vs CDB5524
  • CDB53L30 vs CDB5451A
  • CDB53L30 vs CDB5364
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new