☰
53300-373
53300-373
Active
Description:  PIC16F877A EVAL BRD
Manufacturer:  Custom Computer Services
Datasheet:   53300-373 Datasheet
History Price: $132.56
In Stock: 28880
53300-373 Specification
Specification
Part No
53300-373
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Custom Computer Services
Series
PIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
-
Utilized IC / Part
PIC16F877A
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, Accessories, ICD-U64 Programmer
53300-373 Related Parts
53301-805
53301-805
Custom Computer Services
PIC16F887 EVAL BRD
53302-466
53302-466
Custom Computer Services
PIC18F4520 EVAL BRD
53304-613
53304-613
Custom Computer Services
PIC12F683 EVAL BRD
53305-698
53305-698
Custom Computer Services
PIC18F67J10 EVAL BRD
53306-467
53306-467
Custom Computer Services
PIC18F6722 EVAL BRD
53307-468
53307-468
Custom Computer Services
PIC18F8722 EVAL BRD
53308-764
53308-764
Custom Computer Services
PIC24F EVAL BRD
53309-767
53309-767
Custom Computer Services
PIC24H EVAL BRD
53310-703
53310-703
Custom Computer Services
DSPIC30F4012 EVAL BRD
53311-704
53311-704
Custom Computer Services
DSPIC33EP256MU806 EVAL BRD
53312-487
53312-487
Custom Computer Services
PIC18F6722 EVAL BRD
53314-451
53314-451
Custom Computer Services
PIC18F4550 EVAL BRD
53300-373 Compare Parts
  • 53300-373 vs 53315-822
  • 53300-373 vs 53314-451
  • 53300-373 vs 53312-487
  • 53300-373 vs 53311-704
  • 53300-373 vs 53310-703
  • 53300-373 vs 53309-767
  • 53300-373 vs 53308-764
  • 53300-373 vs 53307-468
  • 53300-373 vs 53306-467
  • 53300-373 vs 53305-698
  • 53300-373 vs 53304-613
  • 53300-373 vs 53302-466
  • 53300-373 vs 53301-805
  • 53300-373 vs 53303-469
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.