☰
53308-764
53308-764
Active
Description:  PIC24F EVAL BRD
Manufacturer:  Custom Computer Services
Datasheet:   53308-764 Datasheet
History Price: $162.86
In Stock: 44660
53308-764 Specification
Specification
Part No
53308-764
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Custom Computer Services
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU
Core Processor
PIC
Platform
-
Utilized IC / Part
PIC24F
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, Accessories, ICD-U64 Programmer
53308-764 PDF Datasheet
53308-764 Related Parts
53300-373
53300-373
Custom Computer Services
PIC16F877A EVAL BRD
53301-805
53301-805
Custom Computer Services
PIC16F887 EVAL BRD
53302-466
53302-466
Custom Computer Services
PIC18F4520 EVAL BRD
53304-613
53304-613
Custom Computer Services
PIC12F683 EVAL BRD
53305-698
53305-698
Custom Computer Services
PIC18F67J10 EVAL BRD
53306-467
53306-467
Custom Computer Services
PIC18F6722 EVAL BRD
53307-468
53307-468
Custom Computer Services
PIC18F8722 EVAL BRD
53309-767
53309-767
Custom Computer Services
PIC24H EVAL BRD
53310-703
53310-703
Custom Computer Services
DSPIC30F4012 EVAL BRD
53311-704
53311-704
Custom Computer Services
DSPIC33EP256MU806 EVAL BRD
53312-487
53312-487
Custom Computer Services
PIC18F6722 EVAL BRD
53314-451
53314-451
Custom Computer Services
PIC18F4550 EVAL BRD
53308-764 Compare Parts
  • 53308-764 vs 53315-822
  • 53308-764 vs 53314-451
  • 53308-764 vs 53312-487
  • 53308-764 vs 53311-704
  • 53308-764 vs 53310-703
  • 53308-764 vs 53309-767
  • 53308-764 vs 53307-468
  • 53308-764 vs 53306-467
  • 53308-764 vs 53305-698
  • 53308-764 vs 53304-613
  • 53308-764 vs 53302-466
  • 53308-764 vs 53301-805
  • 53308-764 vs 53300-373
  • 53308-764 vs 53303-469
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.