EA-ACC-027
EA-ACC-027
Active
Description:  LABTOOL CABLE 26-POS
Manufacturer:  Embedded Artists
Datasheet:   EA-ACC-027 Datasheet
History Price: $10.64
In Stock: 41600
EA-ACC-027 Specification
Specification
Part No
EA-ACC-027
Category
Kits Accessories
Manufacturer
Embedded Artists
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
LabTool
EA-ACC-027 PDF Datasheet
EA-ACC-027 Related Parts
EA-ACC-026
EA-ACC-026
Embedded Artists
RIBBON CABLE IDC 24-POS 50MIL
EA-ACC-040
EA-ACC-040
Embedded Artists
JTAG ADAPTER 10-PIN TO 20-PIN
EA-LCD-007
EA-LCD-007
Embedded Artists
LCD 1.35" MEMORY 96X96 PX
EA-LCD-008
EA-LCD-008
Embedded Artists
LCD 1.5" RGB 128X128 PX
EA-QSB-017
EA-QSB-017
Embedded Artists
BOARD QSB BASE LPC4088
EA-QSB-018
EA-QSB-018
Embedded Artists
BASE BOARD EXPERIMENT LPC4088
EA-QSB-100
EA-QSB-100
Embedded Artists
BOARD QUICK START
EA-XPR-020
EA-XPR-020
Embedded Artists
BOARD PROTOTYPE LPCXPRESSO
EA-XPR-202
EA-XPR-202
Embedded Artists
LAB TOOL LPCXPRESSO W/LPC-LINK 2
EA-XPR-301
EA-XPR-301
Embedded Artists
KIT EXPERIMENT LPC812 MAX
EA-ACC-010
EA-ACC-010
Embedded Artists
50-POS IDC RIBBON CABLE 100 MIL
EA-ACC-011
EA-ACC-011
Embedded Artists
20-POS IDC RIBBON CABLE 100 MIL
EA-ACC-027 Compare Parts
  • EA-ACC-027 vs EA-XPR-202
  • EA-ACC-027 vs EA-XPR-020
  • EA-ACC-027 vs EA-QSB-100
  • EA-ACC-027 vs EA-QSB-018
  • EA-ACC-027 vs EA-QSB-017
  • EA-ACC-027 vs EA-LCD-008
  • EA-ACC-027 vs EA-LCD-007
  • EA-ACC-027 vs EA-ACC-040
  • EA-ACC-027 vs EA-ACC-026
  • EA-ACC-027 vs EA-ACC-013
  • EA-ACC-027 vs EA-ACC-012
  • EA-ACC-027 vs EA-ACC-011
  • EA-ACC-027 vs EA-ACC-010
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!