☰
EA-LCD-008
EA-LCD-008
Obsolete
Description:  LCD 1.5" RGB 128X128 PX
Manufacturer:  Embedded Artists
Datasheet:   EA-LCD-008 Datasheet
History Price: Obsolete
In Stock: 45760
EA-LCD-008 Specification
Specification
Part No
EA-LCD-008
Category
Kits Accessories
Manufacturer
Embedded Artists
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
LCD Display
For Use With/Related Products
-
EA-LCD-008 PDF Datasheet
EA-LCD-008 Related Parts
EA-ACC-026
EA-ACC-026
Embedded Artists
RIBBON CABLE IDC 24-POS 50MIL
EA-ACC-027
EA-ACC-027
Embedded Artists
LABTOOL CABLE 26-POS
EA-ACC-040
EA-ACC-040
Embedded Artists
JTAG ADAPTER 10-PIN TO 20-PIN
EA-LCD-007
EA-LCD-007
Embedded Artists
LCD 1.35" MEMORY 96X96 PX
EA-QSB-017
EA-QSB-017
Embedded Artists
BOARD QSB BASE LPC4088
EA-QSB-018
EA-QSB-018
Embedded Artists
BASE BOARD EXPERIMENT LPC4088
EA-QSB-100
EA-QSB-100
Embedded Artists
BOARD QUICK START
EA-XPR-020
EA-XPR-020
Embedded Artists
BOARD PROTOTYPE LPCXPRESSO
EA-XPR-202
EA-XPR-202
Embedded Artists
LAB TOOL LPCXPRESSO W/LPC-LINK 2
EA-XPR-301
EA-XPR-301
Embedded Artists
KIT EXPERIMENT LPC812 MAX
EA-ACC-010
EA-ACC-010
Embedded Artists
50-POS IDC RIBBON CABLE 100 MIL
EA-ACC-011
EA-ACC-011
Embedded Artists
20-POS IDC RIBBON CABLE 100 MIL
EA-LCD-008 Compare Parts
  • EA-LCD-008 vs EA-XPR-202
  • EA-LCD-008 vs EA-XPR-020
  • EA-LCD-008 vs EA-QSB-100
  • EA-LCD-008 vs EA-QSB-018
  • EA-LCD-008 vs EA-QSB-017
  • EA-LCD-008 vs EA-LCD-007
  • EA-LCD-008 vs EA-ACC-040
  • EA-LCD-008 vs EA-ACC-027
  • EA-LCD-008 vs EA-ACC-026
  • EA-LCD-008 vs EA-ACC-013
  • EA-LCD-008 vs EA-ACC-012
  • EA-LCD-008 vs EA-ACC-011
  • EA-LCD-008 vs EA-ACC-010
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.