EAR00413
EAR00413
Active
Description:  2EA M.2 MODULE
Manufacturer:  Embedded Artists
Datasheet:   EAR00413 Datasheet
History Price: $80.35
In Stock: 28800
EAR00413 Specification
Specification
Part No
EAR00413
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Embedded Artists
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? 5
For Use With/Related Products
2.4GHz ~ 2.48GHz
Supplied Contents
CYW55573, LBEE5XV2EA-SMP
Type
Board(s)
EAR00413 PDF Datasheet
EAR00413 Related Parts
EAR00364
EAR00364
Embedded Artists
1ZM M.2 MODULE
EAR00370
EAR00370
Embedded Artists
1YM M.2 MODULE
EAR00385
EAR00385
Embedded Artists
1XK M.2 MODULE
EAR00386
EAR00386
Embedded Artists
2DS M.2 MODULE
EAR00388
EAR00388
Embedded Artists
2AE M.2 MODULE
EAR00389
EAR00389
Embedded Artists
1YN M.2 MODULE
EAR00315
EAR00315
Embedded Artists
1MW M.2 MODULE
EAR00318
EAR00318
Embedded Artists
1DX M.2 MODULE
EAR00321
EAR00321
Embedded Artists
1CX M.2 MODULE
EAR00323
EAR00323
Embedded Artists
1LV M.2 MODULE
EAR00373
EAR00373
Embedded Artists
1XA M.2 MODULE
EAR00387
EAR00387
Embedded Artists
1XL M.2 MODULE
EAR00413 Compare Parts
  • EAR00413 vs EAR00388
  • EAR00413 vs EAR00386
  • EAR00413 vs EAR00385
  • EAR00413 vs EAR00370
  • EAR00413 vs EAR00364
  • EAR00413 vs EAR00436
  • EAR00413 vs EAR00414
  • EAR00413 vs EAR00411
  • EAR00413 vs EAR00409
  • EAR00413 vs EAR00387
  • EAR00413 vs EAR00373
  • EAR00413 vs EAR00323
  • EAR00413 vs EAR00321
  • EAR00413 vs EAR00318
  • EAR00413 vs EAR00315
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.