☰
EAR00414
EAR00414
Active
Description:  2BZ M.2 MODULE
Manufacturer:  Embedded Artists
Datasheet:   EAR00414 Datasheet
History Price: $69.13
In Stock: 6160
EAR00414 Specification
Specification
Part No
EAR00414
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Embedded Artists
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN), Bluetooth? 5
For Use With/Related Products
-
Supplied Contents
CYW54590, LBEE5XV2BZ-883
Type
Board(s)
EAR00414 PDF Datasheet
EAR00414 Related Parts
EAR00364
EAR00364
Embedded Artists
1ZM M.2 MODULE
EAR00370
EAR00370
Embedded Artists
1YM M.2 MODULE
EAR00385
EAR00385
Embedded Artists
1XK M.2 MODULE
EAR00386
EAR00386
Embedded Artists
2DS M.2 MODULE
EAR00388
EAR00388
Embedded Artists
2AE M.2 MODULE
EAR00389
EAR00389
Embedded Artists
1YN M.2 MODULE
EAR00315
EAR00315
Embedded Artists
1MW M.2 MODULE
EAR00318
EAR00318
Embedded Artists
1DX M.2 MODULE
EAR00321
EAR00321
Embedded Artists
1CX M.2 MODULE
EAR00323
EAR00323
Embedded Artists
1LV M.2 MODULE
EAR00373
EAR00373
Embedded Artists
1XA M.2 MODULE
EAR00387
EAR00387
Embedded Artists
1XL M.2 MODULE
EAR00414 Compare Parts
  • EAR00414 vs EAR00388
  • EAR00414 vs EAR00386
  • EAR00414 vs EAR00385
  • EAR00414 vs EAR00370
  • EAR00414 vs EAR00364
  • EAR00414 vs EAR00436
  • EAR00414 vs EAR00413
  • EAR00414 vs EAR00411
  • EAR00414 vs EAR00409
  • EAR00414 vs EAR00387
  • EAR00414 vs EAR00373
  • EAR00414 vs EAR00323
  • EAR00414 vs EAR00321
  • EAR00414 vs EAR00318
  • EAR00414 vs EAR00315
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****