Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ EPC EPC90124
EPC90124
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD DEV EPC2207 200V EGAN FET
Manufacturer:
EPC
Datasheet:
EPC90124 Datasheet
History Price: $202
In Stock: 27680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC90124 Specification
Specification
Part No
EPC90124
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
EPC
Series
eGaN?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Half H-Bridge Driver (External FET)
Embedded
-
Utilized IC / Part
EPC2207
Primary Attributes
200V, 8A Max Output GaNFET Capability
Supplied Contents
Board(s)
EPC90124 PDF Datasheet
EPC90124 Datasheet
Click and Download: EPC90124 Datasheet
EPC90124 Related Parts
EPC7C001
EPC Space
BD DEMO FBG04N30/GAM01P-C-PSE
EPC7C002
EPC Space
BD DEMO FBG10N30/GAM01P-C-PSE
EPC7C003
EPC Space
BD DEMO FBG20N18/GAM01P-C-PSE
EPC7C005
EPC Space
EVAL POL GAM02-PC50/GAM02A-P-C50
EPC9001
EPC
BOARD DEV FOR EPC2015 40V GAN
EPC9001C
EPC
BOARD DEV EPC2015C 40V EGAN
EPC9002
EPC
BOARD DEV FOR EPC2001 100V GAN
EPC9002C
EPC
BOARD DEV FOR EPC2001C 100V
EPC9003
EPC
BOARD DEV FOR EPC2010 200V GAN
EPC9003C
EPC
BOARD DEV FOR EPC2010C 200V EGAN
EPC9004
EPC
BOARD DEV FOR EPC2012 200V EGAN
EPC9004C
EPC
BOARD DEV FOR EPC2012C 200V EGAN
EPC90124 Compare Parts
EPC90124 vs EPC9514
EPC90124 vs EPC9513
EPC90124 vs EPC9512
EPC90124 vs EPC9511
EPC90124 vs EPC9510
EPC90124 vs EPC9509
EPC90124 vs EPC9508
EPC90124 vs EPC9507
EPC90124 vs EPC9506
EPC90124 vs EPC9205
EPC90124 vs EPC9204
EPC90124 vs EPC9203
EPC90124 vs EPC9201
EPC90124 vs EPC9193KIT
EPC90124 vs EPC9186KIT
EPC90124 vs EPC9177
EPC90124 vs EPC9176KIT
EPC90124 vs EPC9174KIT
EPC90124 vs EPC9173KIT
EPC90124 vs EPC9172
EPC90124 vs EPC9171KIT
EPC90124 vs EPC9170KIT
EPC90124 vs EPC9167KIT
EPC90124 vs EPC9167HCKIT
EPC90124 vs EPC9165KIT
EPC90124 vs EPC9163KIT
EPC90124 vs EPC9156
EPC90124 vs EPC9154
EPC90124 vs EPC9151KIT
EPC90124 vs EPC9150
EPC90124 vs EPC9147C
EPC90124 vs EPC9147A
EPC90124 vs EPC9146KITA
EPC90124 vs EPC9146
EPC90124 vs EPC9145KIT
EPC90124 vs EPC9144
EPC90124 vs EPC9141
EPC90124 vs EPC9129
EPC90124 vs EPC9128
EPC90124 vs EPC9127
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied