☰
EPC9028
EPC9028
Obsolete
Description:  BOARD DEV FOR EPC8008 40V EGAN
Manufacturer:  EPC
Datasheet:   EPC9028 Datasheet
History Price: Obsolete
In Stock: 26440
EPC9028 Specification
Specification
Part No
EPC9028
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
EPC
Series
eGaN?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Half H-Bridge Driver (External FET)
Embedded
No
Utilized IC / Part
EPC8008
Primary Attributes
-
Supplied Contents
Board(s)
EPC9028 PDF Datasheet
EPC9028 Related Parts
EPC7C001
EPC7C001
EPC Space
BD DEMO FBG04N30/GAM01P-C-PSE
EPC7C002
EPC7C002
EPC Space
BD DEMO FBG10N30/GAM01P-C-PSE
EPC7C003
EPC7C003
EPC Space
BD DEMO FBG20N18/GAM01P-C-PSE
EPC7C005
EPC7C005
EPC Space
EVAL POL GAM02-PC50/GAM02A-P-C50
EPC9001
EPC9001
EPC
BOARD DEV FOR EPC2015 40V GAN
EPC9001C
EPC9001C
EPC
BOARD DEV EPC2015C 40V EGAN
EPC9002
EPC9002
EPC
BOARD DEV FOR EPC2001 100V GAN
EPC9002C
EPC9002C
EPC
BOARD DEV FOR EPC2001C 100V
EPC9003
EPC9003
EPC
BOARD DEV FOR EPC2010 200V GAN
EPC9003C
EPC9003C
EPC
BOARD DEV FOR EPC2010C 200V EGAN
EPC9004
EPC9004
EPC
BOARD DEV FOR EPC2012 200V EGAN
EPC9004C
EPC9004C
EPC
BOARD DEV FOR EPC2012C 200V EGAN
EPC9028 Description
The EPC EPC9028 is a high-performance, high-efficiency power management solution designed for applications requiring efficient power conversion and management. This device is part of EPC%27s family of gallium nitride (GaN) power transistors, which are known for their superior performance compared to traditional silicon-based devices. The EPC9028 is particularly suitable for applications in power supplies, electric vehicles, and renewable energy systems. Below is a detailed overview of the EPC9028, including its specifications and features.

## Overview

The EPC9028 is a half-bridge power stage that integrates two GaN transistors, providing a compact and efficient solution for power conversion applications. The device is designed to operate at high frequencies, enabling smaller passive components and improved overall system efficiency. Its advanced GaN technology allows for higher switching speeds and lower losses, making it an ideal choice for modern power electronics.

## Key Specifications

- Device Type: Half-bridge power stage with integrated GaN transistors.
- Input Voltage Range: The EPC9028 operates with an input voltage range of 40V to 100V, making it suitable for a variety of high-voltage applications.
- Output Current: The device can handle output currents up to 30A, providing robust performance for demanding applications.
- Switching Frequency: The EPC9028 is capable of operating at switching frequencies up to 1 MHz, allowing for high-density designs and reduced size of passive components.
- RDS(on): The on-resistance (RDS(on)) of the GaN transistors is typically around 30 mΩ, which contributes to lower conduction losses and improved efficiency.
- Thermal Performance: The device features a low thermal resistance, allowing for effective heat dissipation and reliable operation under high load conditions.
- Package Type: The EPC9028 is available in a compact, surface-mount package, which facilitates easy integration into printed circuit boards (PCBs) and helps save space in device designs.

## Features

- High Efficiency: The EPC9028 is designed to achieve high efficiency across a wide range of operating conditions, minimizing energy losses and improving overall system performance.
- Compact Design: The integration of GaN technology allows for a smaller footprint compared to traditional silicon-based solutions, making it ideal for space-constrained applications.
- Fast Switching: The high switching speed of the EPC9028 enables faster response times and improved performance in dynamic load conditions.
- Robust Protection Features: The device includes built-in protection features such as over-temperature protection and under-voltage lockout, ensuring safe operation in various conditions.
- Easy to Use: The EPC9028 is designed for ease of use, with straightforward application circuits and minimal external components required for operation.

## Applications

The EPC9028 is suitable for a wide range of applications, including:
- Power Supplies: Used in high-efficiency power supplies for telecommunications, data centers, and industrial applications.
- Electric Vehicles: Employed in electric vehicle powertrains and charging systems, where efficiency and performance are critical.
- Renewable Energy: Ideal for use in solar inverters and other renewable energy systems that require efficient power conversion.
- Consumer Electronics: Utilized in high-performance consumer electronics, such as laptops and gaming devices, to improve power efficiency and performance.

## Conclusion

In summary, the EPC EPC9028 is a high-performance half-bridge power stage that leverages advanced GaN technology to deliver superior efficiency and performance in power management applications. With its wide input voltage range, high output current capability, and compact design, the EPC9028 is well-suited for a variety of demanding applications, including power supplies, electric vehicles, and renewable energy systems. Its robust specifications and features make it an excellent choice for designers looking to implement efficient and reliable power conversion solutions in their products. The EPC9028 represents a significant advancement in power management technology, enabling the development of next-generation electronic systems.
EPC9028 Compare Parts
  • EPC9028 vs EPC9514
  • EPC9028 vs EPC9513
  • EPC9028 vs EPC9512
  • EPC9028 vs EPC9511
  • EPC9028 vs EPC9510
  • EPC9028 vs EPC9509
  • EPC9028 vs EPC9508
  • EPC9028 vs EPC9507
  • EPC9028 vs EPC9506
  • EPC9028 vs EPC9205
  • EPC9028 vs EPC9204
  • EPC9028 vs EPC9203
  • EPC9028 vs EPC9201
  • EPC9028 vs EPC9193KIT
  • EPC9028 vs EPC9186KIT
  • EPC9028 vs EPC9177
  • EPC9028 vs EPC9176KIT
  • EPC9028 vs EPC9174KIT
  • EPC9028 vs EPC9173KIT
  • EPC9028 vs EPC9172
  • EPC9028 vs EPC9171KIT
  • EPC9028 vs EPC9170KIT
  • EPC9028 vs EPC9167KIT
  • EPC9028 vs EPC9167HCKIT
  • EPC9028 vs EPC9165KIT
  • EPC9028 vs EPC9163KIT
  • EPC9028 vs EPC9156
  • EPC9028 vs EPC9154
  • EPC9028 vs EPC9151KIT
  • EPC9028 vs EPC9150
  • EPC9028 vs EPC9147C
  • EPC9028 vs EPC9147A
  • EPC9028 vs EPC9146KITA
  • EPC9028 vs EPC9146
  • EPC9028 vs EPC9145KIT
  • EPC9028 vs EPC9144
  • EPC9028 vs EPC9141
  • EPC9028 vs EPC9129
  • EPC9028 vs EPC9128
  • EPC9028 vs EPC9127
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied