☰
EPC9042
EPC9042
Obsolete
Description:  EVAL BOARD EGAN FET EPC2025
Manufacturer:  EPC
Datasheet:   EPC9042 Datasheet
History Price: Obsolete
In Stock: 34780
EPC9042 Specification
Specification
Part No
EPC9042
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
EPC
Series
eGaN?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Half H-Bridge Driver (External FET)
Embedded
No
Utilized IC / Part
EPC2025
Primary Attributes
300V, 3A Max Output GaNFET Capability
Supplied Contents
Board(s)
EPC9042 Related Parts
EPC7C001
EPC7C001
EPC Space
BD DEMO FBG04N30/GAM01P-C-PSE
EPC7C002
EPC7C002
EPC Space
BD DEMO FBG10N30/GAM01P-C-PSE
EPC7C003
EPC7C003
EPC Space
BD DEMO FBG20N18/GAM01P-C-PSE
EPC7C005
EPC7C005
EPC Space
EVAL POL GAM02-PC50/GAM02A-P-C50
EPC9001
EPC9001
EPC
BOARD DEV FOR EPC2015 40V GAN
EPC9001C
EPC9001C
EPC
BOARD DEV EPC2015C 40V EGAN
EPC9002
EPC9002
EPC
BOARD DEV FOR EPC2001 100V GAN
EPC9002C
EPC9002C
EPC
BOARD DEV FOR EPC2001C 100V
EPC9003
EPC9003
EPC
BOARD DEV FOR EPC2010 200V GAN
EPC9003C
EPC9003C
EPC
BOARD DEV FOR EPC2010C 200V EGAN
EPC9004
EPC9004
EPC
BOARD DEV FOR EPC2012 200V EGAN
EPC9004C
EPC9004C
EPC
BOARD DEV FOR EPC2012C 200V EGAN
EPC9042 Compare Parts
  • EPC9042 vs EPC9514
  • EPC9042 vs EPC9513
  • EPC9042 vs EPC9512
  • EPC9042 vs EPC9511
  • EPC9042 vs EPC9510
  • EPC9042 vs EPC9509
  • EPC9042 vs EPC9508
  • EPC9042 vs EPC9507
  • EPC9042 vs EPC9506
  • EPC9042 vs EPC9205
  • EPC9042 vs EPC9204
  • EPC9042 vs EPC9203
  • EPC9042 vs EPC9201
  • EPC9042 vs EPC9193KIT
  • EPC9042 vs EPC9186KIT
  • EPC9042 vs EPC9177
  • EPC9042 vs EPC9176KIT
  • EPC9042 vs EPC9174KIT
  • EPC9042 vs EPC9173KIT
  • EPC9042 vs EPC9172
  • EPC9042 vs EPC9171KIT
  • EPC9042 vs EPC9170KIT
  • EPC9042 vs EPC9167KIT
  • EPC9042 vs EPC9167HCKIT
  • EPC9042 vs EPC9165KIT
  • EPC9042 vs EPC9163KIT
  • EPC9042 vs EPC9156
  • EPC9042 vs EPC9154
  • EPC9042 vs EPC9151KIT
  • EPC9042 vs EPC9150
  • EPC9042 vs EPC9147C
  • EPC9042 vs EPC9147A
  • EPC9042 vs EPC9146KITA
  • EPC9042 vs EPC9146
  • EPC9042 vs EPC9145KIT
  • EPC9042 vs EPC9144
  • EPC9042 vs EPC9141
  • EPC9042 vs EPC9129
  • EPC9042 vs EPC9128
  • EPC9042 vs EPC9127
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied