☰
ESP32-DEVKITC-VE
ESP32-DEVKITC-VE
Active
Description:  ESP32-WROVER-E 8MB FLASH
Manufacturer:  Espressif Systems
History Price: $10.78
In Stock: 3280
ESP32-DEVKITC-VE Specification
Specification
Part No
ESP32-DEVKITC-VE
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Espressif Systems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart Ready 4.x Dual Mode
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-WROVER-E
Type
Board(s)
ESP32-DEVKITC-VE Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-DEVKITC-VE Description
The Espressif Systems ESP32-DEVKITC-VE is a versatile development board designed for the ESP32 chip, which is a powerful and highly integrated system-on-chip (SoC) featuring Wi-Fi and Bluetooth capabilities. This board is particularly popular among developers and hobbyists for creating IoT (Internet of Things) applications due to its rich feature set and ease of use.

## Overview

The ESP32-DEVKITC-VE is based on the ESP32-WROOM-32 module, which includes a dual-core processor, integrated Wi-Fi, and Bluetooth functionalities. The board is designed to facilitate rapid prototyping and development of applications that require wireless connectivity.

## Key Features

1. Dual-Core Processor: The ESP32 features a dual-core Tensilica LX6 microprocessor, which can run at up to 240 MHz. This allows for efficient multitasking and handling of complex tasks.

2. Memory: The board typically comes with 520 KB of internal SRAM and supports external flash memory, which can be up to 16 MB, depending on the specific module used.

3. Wireless Connectivity:
- Wi-Fi: 802.11 b/g/n, supporting both station and access point modes.
- Bluetooth: Classic Bluetooth and BLE (Bluetooth Low Energy) support.

4. GPIO Pins: The ESP32-DEVKITC-VE provides a variety of General Purpose Input/Output (GPIO) pins, which can be used for interfacing with sensors, actuators, and other peripherals. The number of GPIO pins available can vary, but typically there are around 30 GPIO pins.

5. Analog Inputs: The board includes several ADC (Analog-to-Digital Converter) channels, allowing for the reading of analog signals.

6. PWM Outputs: The ESP32 supports Pulse Width Modulation (PWM) for controlling motors and LEDs.

7. I2C, SPI, and UART Interfaces: The board supports multiple communication protocols, making it easy to connect to various sensors and modules.

8. Power Supply: The ESP32-DEVKITC-VE can be powered via USB or an external power source. It typically operates at 3.3V.

9. Development Environment: The board is compatible with various development environments, including the Arduino IDE, Espressif%27s own ESP-IDF (IoT Development Framework), and PlatformIO, making it accessible for developers with different preferences.

## Specifications

- Microcontroller: ESP32-D0WDQ6
- CPU: Dual-core, up to 240 MHz
- Flash Memory: Up to 16 MB (depends on the specific module)
- SRAM: 520 KB
- Wi-Fi: 802.11 b/g/n
- Bluetooth: Classic and BLE
- GPIO Pins: Approximately 30
- ADC Channels: 12-bit resolution, up to 18 channels
- PWM Channels: Up to 16 channels
- I2C: Yes
- SPI: Yes
- UART: Yes
- Operating Voltage: 3.3V
- Power Consumption: Varies based on operation mode (sleep, active, etc.)
- Dimensions: Approximately 58mm x 25.5mm (varies slightly by manufacturer)

## Applications

The ESP32-DEVKITC-VE is suitable for a wide range of applications, including but not limited to:

- Home automation systems
- Wearable devices
- Environmental monitoring
- Smart agriculture
- Industrial automation
- Robotics
- IoT gateways

## Conclusion

The Espressif Systems ESP32-DEVKITC-VE is a powerful and flexible development board that provides a robust platform for developing a variety of wireless applications. Its combination of processing power, memory, and connectivity options makes it an excellent choice for both beginners and experienced developers looking to create innovative IoT solutions. With a supportive community and extensive documentation, the ESP32-DEVKITC-VE continues to be a popular choice in the maker and developer communities.
ESP32-DEVKITC-VE Compare Parts
  • ESP32-DEVKITC-VE vs ESP-WROVER-KIT-VB
  • ESP32-DEVKITC-VE vs ESP-LAUNCHER
  • ESP32-DEVKITC-VE vs ESP-BAT8
  • ESP32-DEVKITC-VE vs ESP-BAT32
  • ESP32-DEVKITC-VE vs ESP8266-EVB-BAT-BOX
  • ESP32-DEVKITC-VE vs ESP8266-EVB-BAT
  • ESP32-DEVKITC-VE vs ESP8266-EVB
  • ESP32-DEVKITC-VE vs ESP8266-DEVKITC-02U-F
  • ESP32-DEVKITC-VE vs ESP8266-DEVKITC-02D-F
  • ESP32-DEVKITC-VE vs ESP32-WROVER-KIT
  • ESP32-DEVKITC-VE vs ESP32-VAQUITA-DSPG
  • ESP32-DEVKITC-VE vs ESP32-SENSE KIT
  • ESP32-DEVKITC-VE vs ESP32-S3-USB-OTG
  • ESP32-DEVKITC-VE vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-DEVKITC-VE vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-DEVKITC-VE vs ESP32-S3-DEVKITC-1-N8
  • ESP32-DEVKITC-VE vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-DEVKITC-VE vs ESP32-S2-SAOLA-1RI
  • ESP32-DEVKITC-VE vs ESP32-S2-SAOLA-1R
  • ESP32-DEVKITC-VE vs ESP32-S2-SAOLA-1MI
  • ESP32-DEVKITC-VE vs ESP32-S2-SAOLA-1M
  • ESP32-DEVKITC-VE vs ESP32-S2-KALUGA-1
  • ESP32-DEVKITC-VE vs ESP32-S2-HMI-DEVKIT-1
  • ESP32-DEVKITC-VE vs ESP32-S2-DEVKITM-1U
  • ESP32-DEVKITC-VE vs ESP32-S2-DEVKITM-1
  • ESP32-DEVKITC-VE vs ESP32-S2-DEVKITC-1U
  • ESP32-DEVKITC-VE vs ESP32-S2-DEVKITC-1RU
  • ESP32-DEVKITC-VE vs ESP32-S2-DEVKITC-1R
  • ESP32-DEVKITC-VE vs ESP32-S2-DEVKITC-1
  • ESP32-DEVKITC-VE vs ESP32-POE-ISO-EA
  • ESP32-DEVKITC-VE vs ESP32-POE-ISO
  • ESP32-DEVKITC-VE vs ESP32-POE-EA
  • ESP32-DEVKITC-VE vs ESP32-POE
  • ESP32-DEVKITC-VE vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-DEVKITC-VE vs ESP32-PICO-KIT-F
  • ESP32-DEVKITC-VE vs ESP32-PICO-KIT
  • ESP32-DEVKITC-VE vs ESP32-PICO-DEVKITM-2U
  • ESP32-DEVKITC-VE vs ESP32-PICO-DEVKITM-2
  • ESP32-DEVKITC-VE vs ESP32-MESHKIT-SENSE
  • ESP32-DEVKITC-VE vs ESP32-MESHKIT
  • ESP32-DEVKITC-VE FAQ
    Q1: What is the ESP32-DEVKITC-VE?
    A1: The ESP32-DEVKITC-VE is a development board from Espressif Systems that features the ESP32 chip, offering a versatile platform for developing IoT applications, including Wi-Fi and Bluetooth connectivity.

    Q2: What are the main features of the ESP32-DEVKITC-VE?
    A2: The ESP32-DEVKITC-VE includes the ESP32 chip, which has a dual-core processor, Wi-Fi and Bluetooth (Classic and BLE) support, 4MB of flash memory, and a range of I/O interfaces such as GPIO, UART, SPI, and I2C.

    Q3: What is the processor used in the ESP32-DEVKITC-VE?
    A3: The ESP32-DEVKITC-VE uses a dual-core Tensilica LX6 processor, capable of running at up to 240 MHz for high-performance applications.

    Q4: How much flash memory does the ESP32-DEVKITC-VE have?
    A4: The ESP32-DEVKITC-VE comes with 4MB of external flash memory, which can be used for storing firmware and other data.

    Q5: What wireless communication protocols does the ESP32-DEVKITC-VE support?
    A5: The ESP32-DEVKITC-VE supports both Wi-Fi (802.11 b/g/n) and Bluetooth (Classic and BLE), making it ideal for a wide range of wireless communication applications.

    Q6: How many GPIO pins does the ESP32-DEVKITC-VE have?
    A6: The ESP32-DEVKITC-VE features 34 GPIO pins that can be used for various digital and analog I/O functions, including PWM, ADC, DAC, and more.

    Q7: Does the ESP32-DEVKITC-VE support analog I/O?
    A7: Yes, the ESP32-DEVKITC-VE includes analog-to-digital converters (ADC) and digital-to-analog converters (DAC) for analog input and output, respectively.

    Q8: What is the power supply voltage range for the ESP32-DEVKITC-VE?
    A8: The ESP32-DEVKITC-VE operates on a supply voltage of 3.3V, and it is important not to supply voltages above this, as it could damage the device.

    Q9: Does the ESP32-DEVKITC-VE have a built-in USB-to-serial converter?
    A9: Yes, the ESP32-DEVKITC-VE includes a built-in USB-to-serial converter, allowing easy connection to a computer for programming and communication.

    Q10: What is the programming environment for the ESP32-DEVKITC-VE?
    A10: The ESP32-DEVKITC-VE can be programmed using the Arduino IDE, Espressif's own ESP-IDF (IoT Development Framework), or other compatible development environments like PlatformIO.

    Q11: How is the ESP32-DEVKITC-VE powered?
    A11: The ESP32-DEVKITC-VE can be powered via the USB connection or through an external 3.3V power supply connected to the board’s power pins.

    Q12: Does the ESP32-DEVKITC-VE support Bluetooth Low Energy (BLE)?
    A12: Yes, the ESP32-DEVKITC-VE supports Bluetooth Low Energy (BLE) for low-power wireless communication, as well as Bluetooth Classic.

    Q13: Can the ESP32-DEVKITC-VE be used for Wi-Fi-based applications?
    A13: Yes, the ESP32-DEVKITC-VE is ideal for Wi-Fi-based applications such as smart home devices, wireless sensors, and IoT products due to its integrated Wi-Fi support.

    Q14: What is the maximum clock speed of the ESP32-DEVKITC-VE's processor?
    A14: The ESP32-DEVKITC-VE’s processor can run at a maximum clock speed of 240 MHz, providing ample processing power for a variety of tasks.

    Q15: Does the ESP32-DEVKITC-VE have onboard storage?
    A15: The ESP32-DEVKITC-VE comes with 4MB of external flash storage, which is used for storing the firmware, operating system, and other data needed by the device.

    Q16: What I/O interfaces are available on the ESP32-DEVKITC-VE?
    A16: The ESP32-DEVKITC-VE offers multiple I/O interfaces, including UART, SPI, I2C, PWM, ADC, DAC, and more, making it highly versatile for various applications.

    Q17: Can the ESP32-DEVKITC-VE be used for audio applications?
    A17: Yes, the ESP32-DEVKITC-VE can be used for audio applications, including voice recognition, audio streaming, and sound generation, thanks to its integrated Bluetooth and digital audio interfaces.

    Q18: What are the typical applications of the ESP32-DEVKITC-VE?
    A18: The ESP32-DEVKITC-VE is commonly used in IoT projects, smart home automation, wearable devices, wireless sensors, Bluetooth beacons, and other wireless communication systems.

    Q19: Does the ESP32-DEVKITC-VE support deep sleep mode?
    A19: Yes, the ESP32-DEVKITC-VE supports deep sleep mode, which significantly reduces power consumption when the device is idle, making it suitable for battery-powered applications.

    Q20: How do I connect external peripherals to the ESP32-DEVKITC-VE?
    A20: External peripherals can be connected to the ESP32-DEVKITC-VE using its GPIO pins, which support various interfaces such as UART, I2C, SPI, and more, depending on the specific requirements of the peripheral.
    Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci