☰
ESP32-DEVKITC-VIE
ESP32-DEVKITC-VIE
Active
Description:  ESP32-WROVER-IE 8MB FLASH
Manufacturer:  Espressif Systems
History Price: $10.78
In Stock: 13060
ESP32-DEVKITC-VIE Specification
Specification
Part No
ESP32-DEVKITC-VIE
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Espressif Systems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Smart Ready 4.x Dual Mode
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-WROVER-IE
Type
Board(s)
ESP32-DEVKITC-VIE Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-DEVKITC-VIE Compare Parts
  • ESP32-DEVKITC-VIE vs ESP-WROVER-KIT-VB
  • ESP32-DEVKITC-VIE vs ESP-LAUNCHER
  • ESP32-DEVKITC-VIE vs ESP-BAT8
  • ESP32-DEVKITC-VIE vs ESP-BAT32
  • ESP32-DEVKITC-VIE vs ESP8266-EVB-BAT-BOX
  • ESP32-DEVKITC-VIE vs ESP8266-EVB-BAT
  • ESP32-DEVKITC-VIE vs ESP8266-EVB
  • ESP32-DEVKITC-VIE vs ESP8266-DEVKITC-02U-F
  • ESP32-DEVKITC-VIE vs ESP8266-DEVKITC-02D-F
  • ESP32-DEVKITC-VIE vs ESP32-WROVER-KIT
  • ESP32-DEVKITC-VIE vs ESP32-VAQUITA-DSPG
  • ESP32-DEVKITC-VIE vs ESP32-SENSE KIT
  • ESP32-DEVKITC-VIE vs ESP32-S3-USB-OTG
  • ESP32-DEVKITC-VIE vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-DEVKITC-VIE vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-DEVKITC-VIE vs ESP32-S3-DEVKITC-1-N8
  • ESP32-DEVKITC-VIE vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-DEVKITC-VIE vs ESP32-S2-SAOLA-1RI
  • ESP32-DEVKITC-VIE vs ESP32-S2-SAOLA-1R
  • ESP32-DEVKITC-VIE vs ESP32-S2-SAOLA-1MI
  • ESP32-DEVKITC-VIE vs ESP32-S2-SAOLA-1M
  • ESP32-DEVKITC-VIE vs ESP32-S2-KALUGA-1
  • ESP32-DEVKITC-VIE vs ESP32-S2-HMI-DEVKIT-1
  • ESP32-DEVKITC-VIE vs ESP32-S2-DEVKITM-1U
  • ESP32-DEVKITC-VIE vs ESP32-S2-DEVKITM-1
  • ESP32-DEVKITC-VIE vs ESP32-S2-DEVKITC-1U
  • ESP32-DEVKITC-VIE vs ESP32-S2-DEVKITC-1RU
  • ESP32-DEVKITC-VIE vs ESP32-S2-DEVKITC-1R
  • ESP32-DEVKITC-VIE vs ESP32-S2-DEVKITC-1
  • ESP32-DEVKITC-VIE vs ESP32-POE-ISO-EA
  • ESP32-DEVKITC-VIE vs ESP32-POE-ISO
  • ESP32-DEVKITC-VIE vs ESP32-POE-EA
  • ESP32-DEVKITC-VIE vs ESP32-POE
  • ESP32-DEVKITC-VIE vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-DEVKITC-VIE vs ESP32-PICO-KIT-F
  • ESP32-DEVKITC-VIE vs ESP32-PICO-KIT
  • ESP32-DEVKITC-VIE vs ESP32-PICO-DEVKITM-2U
  • ESP32-DEVKITC-VIE vs ESP32-PICO-DEVKITM-2
  • ESP32-DEVKITC-VIE vs ESP32-MESHKIT-SENSE
  • ESP32-DEVKITC-VIE vs ESP32-MESHKIT
  • ESP32-DEVKITC-VIE FAQ
    Q1: What is the Espressif Systems ESP32-DEVKITC-VIE?
    A: The Espressif Systems ESP32-DEVKITC-VIE is a development board based on the ESP32 chip, designed for evaluating and developing applications using the ESP32 microcontroller. It provides easy access to the features of the ESP32, including Wi-Fi, Bluetooth, and various I/O capabilities, making it an excellent platform for IoT projects, embedded systems, and wireless applications.

    Q2: What microcontroller does the ESP32-DEVKITC-VIE use?
    A: The ESP32-DEVKITC-VIE uses the ESP32 microcontroller, which is a highly integrated dual-core processor with a 32-bit architecture. The ESP32 includes Wi-Fi and Bluetooth connectivity, making it ideal for wireless applications. It features a powerful processor, versatile I/O, and a wide range of peripherals, enabling diverse application development.

    Q3: What are the key features of the ESP32-DEVKITC-VIE?
    A: Key features of the ESP32-DEVKITC-VIE include dual-core processing, built-in Wi-Fi and Bluetooth (classic and BLE) support, a variety of I/O pins (GPIOs), PWM, ADCs, DACs, SPI, I2C, and UART interfaces. It also includes a USB-to-serial adapter for easy programming, and it is compatible with the popular ESP-IDF (Espressif IoT Development Framework) for software development.

    Q4: What is the input voltage for the ESP32-DEVKITC-VIE?
    A: The ESP32-DEVKITC-VIE operates on a 5V DC input, which is supplied through the USB connection during development and programming. The board includes a voltage regulator that converts this input into the required 3.3V for the ESP32 microcontroller to operate.

    Q5: Does the ESP32-DEVKITC-VIE have built-in Wi-Fi and Bluetooth?
    A: Yes, the ESP32-DEVKITC-VIE has both Wi-Fi and Bluetooth capabilities built into the ESP32 chip. It supports 2.4 GHz Wi-Fi (IEEE 802.11 b/g/n) and Bluetooth Low Energy (BLE), making it suitable for a wide range of wireless communication applications, such as IoT devices, smart home systems, and wireless sensors.

    Q6: What is the maximum clock speed of the ESP32 microcontroller?
    A: The ESP32 microcontroller on the ESP32-DEVKITC-VIE can operate at a maximum clock speed of 240 MHz. This high clock speed allows for efficient processing of tasks in real-time applications, enabling the ESP32 to handle complex algorithms, wireless communications, and sensor data processing with ease.

    Q7: How many GPIO pins are available on the ESP32-DEVKITC-VIE?
    A: The ESP32-DEVKITC-VIE provides access to 34 general-purpose input/output (GPIO) pins, which can be configured for a wide range of functions, including digital input/output, PWM, ADC, DAC, I2C, SPI, and UART. This extensive I/O capability makes it highly versatile for various embedded system projects.

    Q8: Can the ESP32-DEVKITC-VIE be used for battery-powered applications?
    A: Yes, the ESP32-DEVKITC-VIE can be used for battery-powered applications. While it is typically powered via USB for development purposes, it can be powered by external sources such as lithium-ion or lithium-polymer batteries. The low power consumption features of the ESP32 chip allow it to be efficient in battery-operated projects, such as wearable devices and remote sensors.

    Q9: What development environments are compatible with the ESP32-DEVKITC-VIE?
    A: The ESP32-DEVKITC-VIE is compatible with a variety of development environments, including the Espressif IoT Development Framework (ESP-IDF), Arduino IDE, and PlatformIO. These platforms support C/C++ development, allowing developers to leverage the extensive libraries and tools provided for both Wi-Fi and Bluetooth applications.

    Q10: How do I program the ESP32-DEVKITC-VIE?
    A: Programming the ESP32-DEVKITC-VIE is straightforward and can be done via the USB-to-serial interface. You can use the Arduino IDE or ESP-IDF to write and upload code to the board. Once connected to your computer via USB, the board can be programmed directly without the need for additional hardware.

    Q11: Is the ESP32-DEVKITC-VIE compatible with the Arduino IDE?
    A: Yes, the ESP32-DEVKITC-VIE is fully compatible with the Arduino IDE. By installing the ESP32 board package in the Arduino IDE, you can program the ESP32-DEVKITC-VIE just like any other Arduino-compatible board. This makes it easy to integrate ESP32 into Arduino-based projects with a large community of available libraries and resources.

    Q12: What is the memory capacity of the ESP32 on the ESP32-DEVKITC-VIE?
    A: The ESP32 on the ESP32-DEVKITC-VIE comes with 4MB of flash memory, which is used for storing the program code and data. Additionally, the ESP32 chip has 520 KB of SRAM for storing variables and other runtime data. This memory capacity is sufficient for most small to medium-sized applications, including wireless communication, sensor interfacing, and data logging.

    Q13: How can I use Bluetooth on the ESP32-DEVKITC-VIE?
    A: You can use Bluetooth on the ESP32-DEVKITC-VIE to create Bluetooth Low Energy (BLE) applications, such as communication with mobile devices, sensors, or other BLE-enabled devices. The ESP32's built-in Bluetooth stack allows you to implement BLE central and peripheral roles, making it suitable for a variety of wireless projects. The Arduino IDE and ESP-IDF both offer libraries for Bluetooth programming.

    Q14: Does the ESP32-DEVKITC-VIE support deep sleep mode?
    A: Yes, the ESP32-DEVKITC-VIE supports deep sleep mode, which allows the microcontroller to significantly reduce power consumption when the device is idle. This makes the ESP32 ideal for battery-powered IoT applications, where long battery life is important. The device can wake up from deep sleep quickly, allowing for efficient operation in low-power scenarios.

    Q15: Can the ESP32-DEVKITC-VIE communicate with other devices over Wi-Fi?
    A: Yes, the ESP32-DEVKITC-VIE can communicate with other devices over Wi-Fi. Using its built-in Wi-Fi capabilities, the board can connect to Wi-Fi networks, send and receive data from cloud services, and communicate with other Wi-Fi-enabled devices. This feature is ideal for IoT applications, such as remote monitoring and control systems.

    Q16: What is the power consumption of the ESP32-DEVKITC-VIE?
    A: The power consumption of the ESP32-DEVKITC-VIE depends on the operational mode. In active mode, the ESP32 typically consumes around 160-250 mA during Wi-Fi or Bluetooth operations. In deep sleep mode, the power consumption can drop to as low as 10 µA, making it highly efficient for battery-operated devices.

    Q17: What communication protocols does the ESP32-DEVKITC-VIE support?
    A: The ESP32-DEVKITC-VIE supports a variety of communication protocols, including Wi-Fi (IEEE 802.11 b/g/n), Bluetooth (Classic and BLE), SPI, I2C, UART, and CAN. These protocols enable seamless communication with sensors, actuators, displays, and other peripherals in embedded systems and IoT applications.

    Q18: How can I connect sensors to the ESP32-DEVKITC-VIE?
    A: Sensors can be connected to the ESP32-DEVKITC-VIE via the various available I/O pins. The board supports digital inputs and outputs, analog-to-digital conversions (ADC), PWM outputs, and I2C/SPI communication, making it compatible with a wide range of sensors, including temperature, humidity, motion, and environmental sensors.

    Q19: Does the ESP32-DEVKITC-VIE support any display modules?
    A: Yes, the ESP32-DEVKITC-VIE can be used with various display modules, including OLED, TFT, and LCD screens. These displays can be connected via the I2C or SPI interfaces, and you can use libraries available in the Arduino IDE or ESP-IDF to drive the displays and create graphical user interfaces for your projects.

    Q20: Is the ESP32-DEVKITC-VIE suitable for real-time applications?
    A: Yes, the ESP32-DEVKITC-VIE is suitable for real-time applications. It features dual-core processing, which allows you to run tasks concurrently on both cores, making it well-suited for applications that require real-time data processing, such as sensor monitoring, control systems, and wireless communication. The ESP32 also supports real-time operating systems (RTOS) for advanced task management.
    Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci