Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Future Designs UEZGUI-2478-43WQS
UEZGUI-2478-43WQS
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
KIT DEV 4.3" TOUCH SCREEN REV.2
Manufacturer:
Future Designs
Datasheet:
UEZGUI-2478-43WQS Datasheet
History Price: Obsolete
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UEZGUI-2478-43WQS Specification
Specification
Part No
UEZGUI-2478-43WQS
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Future Designs
Series
uEZ? GUI
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
LPC2478
Primary Attributes
4.3" 480x272 WQVGA
Supplied Contents
Board(s), Cable(s)
UEZGUI-2478-43WQS PDF Datasheet
UEZGUI-2478-43WQS Datasheet
Click and Download: UEZGUI-2478-43WQS Datasheet
UEZGUI-2478-43WQS Related Parts
UEZGUI-1788-43WQR
Future Designs
4.3" RES TOUCH LCD GUI DEV KIT
UEZGUI-1788-43WQT
Future Designs
4.3" NO TOUCH LCD GUI DEV KIT
UEZGUI-1788-70WVE
Future Designs
7.0" RES TOUCH LCD GUI DEV KIT
UEZGUI-1788-70WVM
Future Designs
7.0" PCAP TOUCH LCD GUI DEV KIT
UEZGUI-1788-70WVT
Future Designs
7.0" RES TOUCH LCD GUI DEV KIT
UEZGUI-2478-70WVE
Future Designs
7.0" RES TOUCH LCD GUI DEV KIT
UEZGUI-4088-43WQE
Future Designs
4.3 NO TOUCH LCD GUI DEV KIT
UEZGUI-4088-43WQH
Future Designs
4.3 RES TOUCH LCD GUI DEV KIT
UEZGUI-4088-43WQN
Future Designs
4.3" PCAP TOUCH LCD GUI DEV KIT
UEZGUI-4357-50WVN
Future Designs
5.0" PCAP TOUCH LCD GUI DEV KIT
UEZGUI-EXP1
Future Designs
UEZ GUI EXPANSION BOARD
UEZGUI-RX62N-35QT
Future Designs
3.5" RES TOUCH LCD GUI DEV KIT
UEZGUI-2478-43WQS Compare Parts
UEZGUI-2478-43WQS vs UEZGUI-EXP1
UEZGUI-2478-43WQS vs UEZGUI-4357-50WVN
UEZGUI-2478-43WQS vs UEZGUI-4088-43WQN
UEZGUI-2478-43WQS vs UEZGUI-4088-43WQH
UEZGUI-2478-43WQS vs UEZGUI-4088-43WQE
UEZGUI-2478-43WQS vs UEZGUI-2478-70WVE
UEZGUI-2478-43WQS vs UEZGUI-1788-70WVT
UEZGUI-2478-43WQS vs UEZGUI-1788-70WVM
UEZGUI-2478-43WQS vs UEZGUI-1788-70WVE
UEZGUI-2478-43WQS vs UEZGUI-1788-43WQT
UEZGUI-2478-43WQS vs UEZGUI-1788-43WQR
UEZGUI-2478-43WQS vs UEZGUI-4357-70WVN-BA
UEZGUI-2478-43WQS vs UEZGUI-4357-70WVN
UEZGUI-2478-43WQS vs UEZGUI-1788-56VI
UEZGUI-2478-43WQS vs UEZGUI-1788-43WQS
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.