Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Future Designs UEZGUI-4088-43WQN
UEZGUI-4088-43WQN
Active
Evaluation and Demonstration Boards and Kits
Description:
4.3" PCAP TOUCH LCD GUI DEV KIT
Manufacturer:
Future Designs
Datasheet:
UEZGUI-4088-43WQN Datasheet
History Price: $395.002
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UEZGUI-4088-43WQN Specification
Specification
Part No
UEZGUI-4088-43WQN
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Future Designs
Series
uEZ? GUI
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
LPC4088
Primary Attributes
4.3" 480x272 WQVGA
Supplied Contents
Board(s), Cable(s), Power Supply
UEZGUI-4088-43WQN PDF Datasheet
UEZGUI-4088-43WQN Datasheet
Click and Download: UEZGUI-4088-43WQN Datasheet
UEZGUI-4088-43WQN Related Parts
UEZGUI-1788-43WQR
Future Designs
4.3" RES TOUCH LCD GUI DEV KIT
UEZGUI-1788-43WQT
Future Designs
4.3" NO TOUCH LCD GUI DEV KIT
UEZGUI-1788-70WVE
Future Designs
7.0" RES TOUCH LCD GUI DEV KIT
UEZGUI-1788-70WVM
Future Designs
7.0" PCAP TOUCH LCD GUI DEV KIT
UEZGUI-1788-70WVT
Future Designs
7.0" RES TOUCH LCD GUI DEV KIT
UEZGUI-2478-43WQS
Future Designs
KIT DEV 4.3" TOUCH SCREEN REV.2
UEZGUI-2478-70WVE
Future Designs
7.0" RES TOUCH LCD GUI DEV KIT
UEZGUI-4088-43WQE
Future Designs
4.3 NO TOUCH LCD GUI DEV KIT
UEZGUI-4088-43WQH
Future Designs
4.3 RES TOUCH LCD GUI DEV KIT
UEZGUI-4357-50WVN
Future Designs
5.0" PCAP TOUCH LCD GUI DEV KIT
UEZGUI-EXP1
Future Designs
UEZ GUI EXPANSION BOARD
UEZGUI-RX62N-35QT
Future Designs
3.5" RES TOUCH LCD GUI DEV KIT
UEZGUI-4088-43WQN Compare Parts
UEZGUI-4088-43WQN vs UEZGUI-EXP1
UEZGUI-4088-43WQN vs UEZGUI-4357-50WVN
UEZGUI-4088-43WQN vs UEZGUI-4088-43WQH
UEZGUI-4088-43WQN vs UEZGUI-4088-43WQE
UEZGUI-4088-43WQN vs UEZGUI-2478-70WVE
UEZGUI-4088-43WQN vs UEZGUI-2478-43WQS
UEZGUI-4088-43WQN vs UEZGUI-1788-70WVT
UEZGUI-4088-43WQN vs UEZGUI-1788-70WVM
UEZGUI-4088-43WQN vs UEZGUI-1788-70WVE
UEZGUI-4088-43WQN vs UEZGUI-1788-43WQT
UEZGUI-4088-43WQN vs UEZGUI-1788-43WQR
UEZGUI-4088-43WQN vs UEZGUI-4357-70WVN-BA
UEZGUI-4088-43WQN vs UEZGUI-4357-70WVN
UEZGUI-4088-43WQN vs UEZGUI-1788-56VI
UEZGUI-4088-43WQN vs UEZGUI-1788-43WQS
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.