KITIM72D128V01FLEXTOBO1
KITIM72D128V01FLEXTOBO1
Active
Description:  EVAL BOARD FOR IM72D128V01
Manufacturer:  Infineon Technologies
History Price: $39.77
In Stock: 42800
KITIM72D128V01FLEXTOBO1 Specification
Specification
Part No
KITIM72D128V01FLEXTOBO1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Infineon Technologies
Series
XENSIV?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
MEMS Omnidirectional Microphones
Embedded
No
Utilized IC / Part
IM72D128V01
Primary Attributes
Digital Output
Supplied Contents
Board(s)
KITIM72D128V01FLEXTOBO1 Related Parts
KIT_XMC750WATT_MC_AK_V1
KIT_XMC750WATT_MC_AK_V1
Infineon Technologies
KIT MOTOR CONTROL FOR XMC750
KIT-14130
KIT-14130
SparkFun Electronics
SPARKFUN ROSHAMGLO BADGE KIT
KIT-18289
KIT-18289
SparkFun Electronics
SPARKFUN FTDI STARTER KIT - 3.3V
KIT-18290
KIT-18290
SparkFun Electronics
SPARKFUN FTDI STARTER KIT - 5V
KIT-18291
KIT-18291
SparkFun Electronics
SPARKFUN FT231X BREAKOUT KIT
KIT-18295
KIT-18295
SparkFun Electronics
OPENLOG ARTEMIS KIT
KIT-18339
KIT-18339
SparkFun Electronics
BIG EASY DRIVER KIT
KIT33812ECUEVME
KIT33812ECUEVME
NXP Semiconductors
KIT DESIGN FOR 33812/S12P
KIT33887EKEVBE
KIT33887EKEVBE
NXP Semiconductors
BOARD EVALUATION FOR MC33887
KIT33926PNBEVBE
KIT33926PNBEVBE
NXP Semiconductors
BOARD EVALUATION FOR MC33926
KIT33932VWEVBE
KIT33932VWEVBE
NXP Semiconductors
KIT EVALUATION FOR MC33932
KITA2GTC3873V3TFTTOBO1
KITA2GTC3873V3TFTTOBO1
Infineon Technologies
KIT_A2G_TC387_3V3_TFT
KITIM72D128V01FLEXTOBO1 Compare Parts
  • KITIM72D128V01FLEXTOBO1 vs KITXMC1XAKMOTOR001TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITVR5510DA0EVM
  • KITIM72D128V01FLEXTOBO1 vs KITUSBSPIDGLEVME
  • KITIM72D128V01FLEXTOBO1 vs KITSGTL5000EVBE
  • KITIM72D128V01FLEXTOBO1 vs KITPF8201FRDMEVM
  • KITIM72D128V01FLEXTOBO1 vs KITPF8200FRDMPGM
  • KITIM72D128V01FLEXTOBO1 vs KITPF8200FRDMEVM
  • KITIM72D128V01FLEXTOBO1 vs KITPF8121FRDMEVM
  • KITIM72D128V01FLEXTOBO1 vs KITPF7100FRDMEVM
  • KITIM72D128V01FLEXTOBO1 vs KITPF5200FRDMEVM
  • KITIM72D128V01FLEXTOBO1 vs KITPF502XSKTEVM
  • KITIM72D128V01FLEXTOBO1 vs KITPF5024FRDMEVM
  • KITIM72D128V01FLEXTOBO1 vs KITPF4210EPEVB
  • KITIM72D128V01FLEXTOBO1 vs KITLGPWRBOM015TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITLGPWRBOM010TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITLGPWRBOM008TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITLGPWRBOM007TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITLGPWRBOM006TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITLGPWRBOM005TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITLGPWRBOM004TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITLGPWRBOM003TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITLGMBBOM504TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITLGMBBOM503TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITLGMBBOM004TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITLGMBBOM003TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITLGCAPBOM005TOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITIM73D122V01FLEXTOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITIM73A135V01FLEXTOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITIM69D127V11FLEXTOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITFS6523CAEEVM
  • KITIM72D128V01FLEXTOBO1 vs KITFS6522LAEEVM
  • KITIM72D128V01FLEXTOBO1 vs KITFS5600SKTEVM
  • KITIM72D128V01FLEXTOBO1 vs KITDRIVER2EDS8265HTOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITDRIVER2EDN7524RTOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITDRIVER2EDN7524GTOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITDRIVER2EDN7524FTOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITDRIVER2EDF7275FTOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITDRIVER1EDN7550BTOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITDRIVER1EDN7512GTOBO1
  • KITIM72D128V01FLEXTOBO1 vs KITDRIVER1EDN7512BTOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!