MASW-000932-001SMB
MASW-000932-001SMB
Active
Description:  EVAL BOARD FOR MASW-000932-13560
Manufacturer:  MACOM Technology
History Price: $750
In Stock: 31200
MASW-000932-001SMB Specification
Specification
Part No
MASW-000932-001SMB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
MACOM Technology
Series
HMIC?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
10MHz ~ 4GHz
Supplied Contents
MASW-000932
Type
Board(s)
MASW-000932-001SMB PDF Datasheet
MASW-000932-001SMB Related Parts
MASL-011023-001SMB
MASL-011023-001SMB
MACOM Technology
EVAL BOARD FOR MASL-011023
MASW-000834-001SMB
MASW-000834-001SMB
MACOM Technology
EVAL BOARD FOR MASW-000834-13560
MASW-000936-001SMB
MASW-000936-001SMB
MACOM Technology
EVAL BOARD FOR MASW-000936-14000
MASW-002103-001SMB
MASW-002103-001SMB
MACOM Technology
EVAL BOARD FOR MASW-002103-13630
MASW-003103-001SMB
MASW-003103-001SMB
MACOM Technology
EVAL BOARD FOR MASW-003103-13640
MASW-004103-001SMB
MASW-004103-001SMB
MACOM Technology
EVAL BOARD FOR MASW-004103-13650
MASW-007107-000SMB
MASW-007107-000SMB
MACOM Technology
EVAL BOARD FOR MASW-007107-TR300
MASW-007587-000SMB
MASW-007587-000SMB
MACOM Technology
EVAL BOARD FOR MASW-007587-TR300
MASW-007588-000SMB
MASW-007588-000SMB
MACOM Technology
EVAL BOARD FOR MASW-007588-TR300
MASW-007813-001SMB
MASW-007813-001SMB
MACOM Technology
EVAL BOARD FOR MASW-007813-TR300
MASW-007921-001SMB
MASW-007921-001SMB
MACOM Technology
EVAL BOARD FOR MASW-007921-TR300
MASW-007921-002SMB
MASW-007921-002SMB
MACOM Technology
EVAL BOARD FOR MASW-007921-TR300
MASW-000932-001SMB Compare Parts
  • MASW-000932-001SMB vs MASWSS0202SMB
  • MASW-000932-001SMB vs MASWSS0201SMB
  • MASW-000932-001SMB vs MASWSS0192SMB
  • MASW-000932-001SMB vs MASWSS0181SMB
  • MASW-000932-001SMB vs MASWSS0180SMB
  • MASW-000932-001SMB vs MASWSS0179SMB
  • MASW-000932-001SMB vs MASWSS0178SMB
  • MASW-000932-001SMB vs MASWSS0169SMB
  • MASW-000932-001SMB vs MASWSS0167SMB
  • MASW-000932-001SMB vs MASWSS0157SMB
  • MASW-000932-001SMB vs MASWSS0151SMB
  • MASW-000932-001SMB vs MASWSS0144SMB
  • MASW-000932-001SMB vs MASWSS0143SMB
  • MASW-000932-001SMB vs MASWSS0136SMB
  • MASW-000932-001SMB vs MASWSS0130SMB
  • MASW-000932-001SMB vs MASWSS0129SMB
  • MASW-000932-001SMB vs MASWSS0115SMB
  • MASW-000932-001SMB vs MASWSS0103SMB
  • MASW-000932-001SMB vs MASW-010351-001SMB
  • MASW-000932-001SMB vs MASW-010350-001SMB
  • MASW-000932-001SMB vs MASW-009444-001SMB
  • MASW-000932-001SMB vs MASW-009101-001SMB
  • MASW-000932-001SMB vs MASW-008955-001SMB
  • MASW-000932-001SMB vs MASW-008899-001SMB
  • MASW-000932-001SMB vs MASW-008566-001SMB
  • MASW-000932-001SMB vs MASW-008543-001SMB
  • MASW-000932-001SMB vs MASW-008322-001SMB
  • MASW-000932-001SMB vs MASW-008075-001SMB
  • MASW-000932-001SMB vs MASW-007921-002SMB
  • MASW-000932-001SMB vs MASW-007921-001SMB
  • MASW-000932-001SMB vs MASW-007813-001SMB
  • MASW-000932-001SMB vs MASW-007588-000SMB
  • MASW-000932-001SMB vs MASW-007587-000SMB
  • MASW-000932-001SMB vs MASW-007107-000SMB
  • MASW-000932-001SMB vs MASW-004103-001SMB
  • MASW-000932-001SMB vs MASW-003103-001SMB
  • MASW-000932-001SMB vs MASW-002103-001SMB
  • MASW-000932-001SMB vs MASW-000936-001SMB
  • MASW-000932-001SMB vs MASW-000834-001SMB
  • MASW-000932-001SMB vs MASL-011023-001SMB
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.