MASW-007107-000SMB
MASW-007107-000SMB
Active
Description:  EVAL BOARD FOR MASW-007107-TR300
Manufacturer:  MACOM Technology
History Price: $393.75
In Stock: 13200
MASW-007107-000SMB Specification
Specification
Part No
MASW-007107-000SMB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
MACOM Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
0Hz ~ 8GHz
Supplied Contents
MASW-007107
Type
Board(s)
MASW-007107-000SMB PDF Datasheet
MASW-007107-000SMB Related Parts
MASL-011023-001SMB
MASL-011023-001SMB
MACOM Technology
EVAL BOARD FOR MASL-011023
MASW-000834-001SMB
MASW-000834-001SMB
MACOM Technology
EVAL BOARD FOR MASW-000834-13560
MASW-000932-001SMB
MASW-000932-001SMB
MACOM Technology
EVAL BOARD FOR MASW-000932-13560
MASW-000936-001SMB
MASW-000936-001SMB
MACOM Technology
EVAL BOARD FOR MASW-000936-14000
MASW-002103-001SMB
MASW-002103-001SMB
MACOM Technology
EVAL BOARD FOR MASW-002103-13630
MASW-003103-001SMB
MASW-003103-001SMB
MACOM Technology
EVAL BOARD FOR MASW-003103-13640
MASW-004103-001SMB
MASW-004103-001SMB
MACOM Technology
EVAL BOARD FOR MASW-004103-13650
MASW-007587-000SMB
MASW-007587-000SMB
MACOM Technology
EVAL BOARD FOR MASW-007587-TR300
MASW-007588-000SMB
MASW-007588-000SMB
MACOM Technology
EVAL BOARD FOR MASW-007588-TR300
MASW-007813-001SMB
MASW-007813-001SMB
MACOM Technology
EVAL BOARD FOR MASW-007813-TR300
MASW-007921-001SMB
MASW-007921-001SMB
MACOM Technology
EVAL BOARD FOR MASW-007921-TR300
MASW-007921-002SMB
MASW-007921-002SMB
MACOM Technology
EVAL BOARD FOR MASW-007921-TR300
MASW-007107-000SMB Compare Parts
  • MASW-007107-000SMB vs MASWSS0202SMB
  • MASW-007107-000SMB vs MASWSS0201SMB
  • MASW-007107-000SMB vs MASWSS0192SMB
  • MASW-007107-000SMB vs MASWSS0181SMB
  • MASW-007107-000SMB vs MASWSS0180SMB
  • MASW-007107-000SMB vs MASWSS0179SMB
  • MASW-007107-000SMB vs MASWSS0178SMB
  • MASW-007107-000SMB vs MASWSS0169SMB
  • MASW-007107-000SMB vs MASWSS0167SMB
  • MASW-007107-000SMB vs MASWSS0157SMB
  • MASW-007107-000SMB vs MASWSS0151SMB
  • MASW-007107-000SMB vs MASWSS0144SMB
  • MASW-007107-000SMB vs MASWSS0143SMB
  • MASW-007107-000SMB vs MASWSS0136SMB
  • MASW-007107-000SMB vs MASWSS0130SMB
  • MASW-007107-000SMB vs MASWSS0129SMB
  • MASW-007107-000SMB vs MASWSS0115SMB
  • MASW-007107-000SMB vs MASWSS0103SMB
  • MASW-007107-000SMB vs MASW-010351-001SMB
  • MASW-007107-000SMB vs MASW-010350-001SMB
  • MASW-007107-000SMB vs MASW-009444-001SMB
  • MASW-007107-000SMB vs MASW-009101-001SMB
  • MASW-007107-000SMB vs MASW-008955-001SMB
  • MASW-007107-000SMB vs MASW-008899-001SMB
  • MASW-007107-000SMB vs MASW-008566-001SMB
  • MASW-007107-000SMB vs MASW-008543-001SMB
  • MASW-007107-000SMB vs MASW-008322-001SMB
  • MASW-007107-000SMB vs MASW-008075-001SMB
  • MASW-007107-000SMB vs MASW-007921-002SMB
  • MASW-007107-000SMB vs MASW-007921-001SMB
  • MASW-007107-000SMB vs MASW-007813-001SMB
  • MASW-007107-000SMB vs MASW-007588-000SMB
  • MASW-007107-000SMB vs MASW-007587-000SMB
  • MASW-007107-000SMB vs MASW-004103-001SMB
  • MASW-007107-000SMB vs MASW-003103-001SMB
  • MASW-007107-000SMB vs MASW-002103-001SMB
  • MASW-007107-000SMB vs MASW-000936-001SMB
  • MASW-007107-000SMB vs MASW-000932-001SMB
  • MASW-007107-000SMB vs MASW-000834-001SMB
  • MASW-007107-000SMB vs MASL-011023-001SMB
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.