☰
MAX2205EVKIT+
MAX2205EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX2205
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30480
MAX2205EVKIT+ Specification
Specification
Part No
MAX2205EVKIT+
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Power Detector
For Use With/Related Products
800MHz ~ 2GHz
Supplied Contents
MAX2205
Type
Board(s)
MAX2205EVKIT+ PDF Datasheet
MAX2205EVKIT+ Related Parts
MAX11008EVKIT+
MAX11008EVKIT+
Maxim Integrated
KIT EVAL FOR MAX11008 BIAS CTLR
MAX11947EVKIT#
MAX11947EVKIT#
Maxim Integrated
4 CHANNEL AISG 3.0 COMPLIANT MOD
MAX1472EVKIT-315
MAX1472EVKIT-315
Maxim Integrated
EVAL KIT MAX1472
MAX1473EVKIT-315
MAX1473EVKIT-315
Maxim Integrated
EVAL KIT MAX1473
MAX1473EVKIT-433
MAX1473EVKIT-433
Maxim Integrated
EVAL KIT MAX1473
MAX2015EVKIT
MAX2015EVKIT
Maxim Integrated
EVAL KIT FOR MAX2015
MAX2016EVKIT
MAX2016EVKIT
Maxim Integrated
EVAL KIT FOR MAX2016
MAX2021EVKIT
MAX2021EVKIT
Maxim Integrated
EVAL KIT FOR MAX2021
MAX2112EVKIT+
MAX2112EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2112
MAX2150EVKIT+
MAX2150EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2150 MODULATOR
MAX2204EVKIT+
MAX2204EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2204
MAX2235EVKIT+
MAX2235EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2235
MAX2205EVKIT+ Compare Parts
  • MAX2205EVKIT+ vs MAX9930EVKIT+
  • MAX2205EVKIT+ vs MAX7044EVKIT-433
  • MAX2205EVKIT+ vs MAX7044EVKIT-315
  • MAX2205EVKIT+ vs MAX7036EVKIT-433+
  • MAX2205EVKIT+ vs MAX7036EVKIT-315+
  • MAX2205EVKIT+ vs MAX7032EVSYS-315
  • MAX2205EVKIT+ vs MAX7032EVKIT-433
  • MAX2205EVKIT+ vs MAX7032EVKIT-315
  • MAX2205EVKIT+ vs MAX41464EVKIT-868
  • MAX2205EVKIT+ vs MAX41461EVKIT-315
  • MAX2205EVKIT+ vs MAX3543EVKIT+
  • MAX2205EVKIT+ vs MAX2838EVKIT+
  • MAX2205EVKIT+ vs MAX2837EVKIT+
  • MAX2205EVKIT+ vs MAX2830EVKIT+
  • MAX2205EVKIT+ vs MAX2829EVKIT+
  • MAX2205EVKIT+ vs MAX2769EVKIT+
  • MAX2205EVKIT+ vs MAX2754EVKIT+
  • MAX2205EVKIT+ vs MAX2690EVKIT
  • MAX2205EVKIT+ vs MAX2682EVKIT
  • MAX2205EVKIT+ vs MAX2681EVKIT
  • MAX2205EVKIT+ vs MAX2674EVKIT+
  • MAX2205EVKIT+ vs MAX2671EVKIT
  • MAX2205EVKIT+ vs MAX2659EVKIT+
  • MAX2205EVKIT+ vs MAX2644EVKIT+
  • MAX2205EVKIT+ vs MAX2641EVKIT
  • MAX2205EVKIT+ vs MAX2640EVKIT
  • MAX2205EVKIT+ vs MAX2634EVKIT+
  • MAX2205EVKIT+ vs MAX2623EVKIT
  • MAX2205EVKIT+ vs MAX2606EVKIT
  • MAX2205EVKIT+ vs MAX2470EVKIT
  • MAX2205EVKIT+ vs MAX2235EVKIT+
  • MAX2205EVKIT+ vs MAX2204EVKIT+
  • MAX2205EVKIT+ vs MAX2150EVKIT+
  • MAX2205EVKIT+ vs MAX2112EVKIT+
  • MAX2205EVKIT+ vs MAX2021EVKIT
  • MAX2205EVKIT+ vs MAX2016EVKIT
  • MAX2205EVKIT+ vs MAX2015EVKIT
  • MAX2205EVKIT+ vs MAX1473EVKIT-433
  • MAX2205EVKIT+ vs MAX1473EVKIT-315
  • MAX2205EVKIT+ vs MAX1472EVKIT-315
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class