☰
MAX32690EVKIT
MAX32690EVKIT
Active
Description:  MAX32690 EVAL KIT
Manufacturer:  Maxim Integrated
History Price: $83.32
In Stock: 22340
MAX32690EVKIT Specification
Specification
Part No
MAX32690EVKIT
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4F
Platform
-
Utilized IC / Part
MAX32690
Mounting Type
Fixed
Contents
Board(s)
MAX32690EVKIT Related Parts
MAX32520-KIT#
MAX32520-KIT#
Maxim Integrated
EVAL KIT MAX32520 M4 SECURE
MAX32620FTHR#
MAX32620FTHR#
Maxim Integrated
MAX32620 DEV EVAL BRD
MAX32675EVKIT#
MAX32675EVKIT#
Maxim Integrated
EVAL KIT FOR MAX32675
MAXQ2000-KIT
MAXQ2000-KIT
Maxim Integrated
MAXQ2000 EVAL BRD
MAXQ3120-KIT
MAXQ3120-KIT
Maxim Integrated
MAXQ3120 EVAL BRD
MAX28200WEVKIT#
MAX28200WEVKIT#
Maxim Integrated
MAX28200 EVAL BRD
MAX31782EVKIT#
MAX31782EVKIT#
Maxim Integrated
MAX31782 EVAL BRD
MAX32510-KIT#
MAX32510-KIT#
Maxim Integrated
MAX32510 EVAL BRD
MAX32520FTHR#
MAX32520FTHR#
Maxim Integrated
MAX32520 FEATHER BRD
MAX32570EVKIT#
MAX32570EVKIT#
Maxim Integrated
EVALUATION KIT
MAX32570-MNKIT#
MAX32570-MNKIT#
Maxim Integrated
MAX32570 EVALUATION SYSTEM
MAX32590-EVK#
MAX32590-EVK#
Maxim Integrated
MAX32590 EVAL BRD
MAX32690EVKIT Compare Parts
  • MAX32690EVKIT vs MAXQ2000-KIT
  • MAX32690EVKIT vs MAX32675EVKIT#
  • MAX32690EVKIT vs MAX32620FTHR#
  • MAX32690EVKIT vs MAX32520-KIT#
  • MAX32690EVKIT vs MAXREFDES178#
  • MAX32690EVKIT vs MAXQ7670EVKIT+
  • MAX32690EVKIT vs MAXQ622-KIT#
  • MAX32690EVKIT vs MAXQ617EVKIT#
  • MAX32690EVKIT vs MAXQ616EVKIT#
  • MAX32690EVKIT vs MAXQ615-KIT#
  • MAX32690EVKIT vs MAXQ610-KIT#
  • MAX32690EVKIT vs MAXQ2KUSB-KIT#
  • MAX32690EVKIT vs MAXQ2010-KIT#
  • MAX32690EVKIT vs MAXQ1852-KIT#
  • MAX32690EVKIT vs MAXQ1851-KIT#
  • MAX32690EVKIT vs MAXQ1850-KIT#
  • MAX32690EVKIT vs MAXQ1741-KIT#
  • MAX32690EVKIT vs MAXQ1065EVKIT#
  • MAX32690EVKIT vs MAXQ1050-KIT#
  • MAX32690EVKIT vs MAXQ1010-KIT#
  • MAX32690EVKIT vs MAXQ1004-KIT#
  • MAX32690EVKIT vs MAX-IMX6-ADP#
  • MAX32690EVKIT vs MAX8286IMX6DB#
  • MAX32690EVKIT vs MAX78002EVKIT#
  • MAX32690EVKIT vs MAX78000FTHR#
  • MAX32690EVKIT vs MAX78000EVKIT#
  • MAX32690EVKIT vs MAX32680EVKIT#
  • MAX32690EVKIT vs MAX32672EVKIT#
  • MAX32690EVKIT vs MAX32670EVKIT#
  • MAX32690EVKIT vs MAX32666FTHR#
  • MAX32690EVKIT vs MAX32666EVKIT#
  • MAX32690EVKIT vs MAX32662EVKIT#
  • MAX32690EVKIT vs MAX32660-EVSYS#
  • MAX32690EVKIT vs MAX32660-EVKIT#
  • MAX32690EVKIT vs MAX32655FTHR#
  • MAX32690EVKIT vs MAX32651-EVKIT#
  • MAX32690EVKIT vs MAX32650FTHR#
  • MAX32690EVKIT vs MAX32650-EVKIT#
  • MAX32690EVKIT vs MAX32631-EVKIT#
  • MAX32690EVKIT vs MAX32630MBED#
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you