Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Maxim Integrated MAXQ7667EVKIT+
MAXQ7667EVKIT+
Obsolete
Sensor Evaluation Boards
Description:
KIT EVAL FOR MAX7667
Manufacturer:
Maxim Integrated
Datasheet:
MAXQ7667EVKIT+ Datasheet
History Price: Obsolete
In Stock: 28080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAXQ7667EVKIT+ Specification
Specification
Part No
MAXQ7667EVKIT+
Category
Sensor Evaluation Boards
Manufacturer
Maxim Integrated
Series
MAXQ?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Ultrasonic Distance Measurement
Sensing Range
-
Interface
JTAG, LIN, UART
Sensitivity
-
Voltage - Supply
2.25V ~ 5.5V
Embedded
Yes, MCU, 16-Bit
Supplied Contents
Board(s)
Utilized IC / Part
MAXQ7667
MAXQ7667EVKIT+ PDF Datasheet
MAXQ7667EVKIT+ Datasheet
Click and Download: MAXQ7667EVKIT+ Datasheet
MAXQ7667EVKIT+ Related Parts
MAX6581EVKIT+
Maxim Integrated
EVAL KIT FOR MAX6581
MAX6639EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX6639/F
MAX86140EVSYS#
Maxim Integrated
EVAL MAX86140 OXIMETER/HEARTRATE
MAX-ECG-MONITOR
Maxim Integrated
EVAL HEART RATE/ECG W/MAX30003
MAX-HEALTH-BAND
Maxim Integrated
EVAL HEART/VITALS MAX86140+20303
MAX13366EVKIT#
Maxim Integrated
EVALUATION KIT MAX13366
MAX1441EVSYS+
Maxim Integrated
EVAL SYSTEM FOR MAX1441
MAX1617AEVKIT
Maxim Integrated
EVAL KIT MAX1617A (REMOTE/LOCAL
MAX1668EVKIT
Maxim Integrated
EVAL BOARD FOR MAX1668
MAX1668EVSYS
Maxim Integrated
EVALUATION SYSTEM MAX1668
MAX25205EVKIT#
Maxim Integrated
EVAL KIT FOR MAX25205
MAX25405EVKIT#
Maxim Integrated
EVALUATION KIT FOR GESTURE RECOG
MAXQ7667EVKIT+ Compare Parts
MAXQ7667EVKIT+ vs MAX-ECG-MONITOR
MAXQ7667EVKIT+ vs MAX86140EVSYS#
MAXQ7667EVKIT+ vs MAX6639EVKIT+
MAXQ7667EVKIT+ vs MAX6581EVKIT+
MAXQ7667EVKIT+ vs MAXWSNENV#
MAXQ7667EVKIT+ vs MAXREFDES88#
MAXQ7667EVKIT+ vs MAXREFDES82#
MAXQ7667EVKIT+ vs MAXREFDES27#
MAXQ7667EVKIT+ vs MAXREFDES26#
MAXQ7667EVKIT+ vs MAXREFDES23#
MAXQ7667EVKIT+ vs MAXREFDES174#
MAXQ7667EVKIT+ vs MAXREFDES173#
MAXQ7667EVKIT+ vs MAXREFDES171#
MAXQ7667EVKIT+ vs MAXREFDES163#
MAXQ7667EVKIT+ vs MAXREFDES16#
MAXQ7667EVKIT+ vs MAXREFDES131#
MAXQ7667EVKIT+ vs MAXREFDES117#
MAXQ7667EVKIT+ vs MAXREFDES104#
MAXQ7667EVKIT+ vs MAXREFDES103#
MAXQ7667EVKIT+ vs MAXREFDES101#
MAXQ7667EVKIT+ vs MAXREFDES100#
MAXQ7667EVKIT+ vs MAXQ7667EVKIT-1#
MAXQ7667EVKIT+ vs MAXCAMOV10640#
MAXQ7667EVKIT+ vs MAXCAMOV10635#
MAXQ7667EVKIT+ vs MAXCAM10640EVKIT#
MAXQ7667EVKIT+ vs MAXCAM10635EVKIT#
MAXQ7667EVKIT+ vs MAX9635EVKIT+
MAXQ7667EVKIT+ vs MAX9635EVKIT
MAXQ7667EVKIT+ vs MAX86916EVSYS#
MAXQ7667EVKIT+ vs MAX86907EVSYS#
MAXQ7667EVKIT+ vs MAX86907BEVSYS#
MAXQ7667EVKIT+ vs MAX86902EVSYS#
MAXQ7667EVKIT+ vs MAX86900EVSYS#
MAXQ7667EVKIT+ vs MAX86900AEVSYS#
MAXQ7667EVKIT+ vs MAX86176EVSYS#
MAXQ7667EVKIT+ vs MAX86176EVKIT#
MAXQ7667EVKIT+ vs MAX86171EVSYS#
MAXQ7667EVKIT+ vs MAX86171DEMBD#
MAXQ7667EVKIT+ vs MAX86160EVSYS#
MAXQ7667EVKIT+ vs MAX86150EVSYS#
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!