Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ MaxLinear SP6641BKEB-3-3
SP6641BKEB-3-3
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR SP6641B 3.3V
Manufacturer:
MaxLinear
Datasheet:
SP6641BKEB-3-3 Datasheet
History Price: Obsolete
In Stock: 49680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP6641BKEB-3-3 Specification
Specification
Part No
SP6641BKEB-3-3
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
500mA
Voltage - Input
1.8V ~ 3.3V
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
SP6641B
Power - Output
-
SP6641BKEB-3-3 PDF Datasheet
SP6641BKEB-3-3 Datasheet
Click and Download: SP6641BKEB-3-3 Datasheet
SP6641BKEB-3-3 Related Parts
SP6669EB
MaxLinear
EVAL BOARD FOR SP6669
SP6120EB
MaxLinear
EVAL BOARD FOR SP6120
SP6121EB
MaxLinear
EVAL BOARD FOR SP6121
SP6123EB
MaxLinear
EVAL BOARD FOR SP6123
SP6125EB
MaxLinear
EVAL BOARD FOR SP6125
SP6126EB
MaxLinear
EVAL BOARD FOR SP6126
SP6127EB
MaxLinear
EVAL BOARD FOR SP6127
SP6132EB
MaxLinear
EVAL BOARD FOR SP6132
SP6133EB
MaxLinear
EVAL BOARD FOR SP6133
SP6134EB
MaxLinear
EVAL BOARD FOR SP6134
SP6136EB
MaxLinear
EVAL BOARD FOR SP6136
SP6641AKEB-3-3
MaxLinear
EVAL BOARD FOR SP6641A 3.3V
SP6641BKEB-3-3 Compare Parts
SP6641BKEB-3-3 vs SP6656EB
SP6641BKEB-3-3 vs SP6655EB
SP6641BKEB-3-3 vs SP6654EB
SP6641BKEB-3-3 vs SP6652EB
SP6641BKEB-3-3 vs SP6651EB
SP6641BKEB-3-3 vs SP6650UEB
SP6641BKEB-3-3 vs SP6648EB
SP6641BKEB-3-3 vs SP6644UEB
SP6641BKEB-3-3 vs SP6641BKEB-5-0
SP6641BKEB-3-3 vs SP6641AKEB-5-0
SP6641BKEB-3-3 vs SP6641AKEB-3-3
SP6641BKEB-3-3 vs SP6136EB
SP6641BKEB-3-3 vs SP6134EB
SP6641BKEB-3-3 vs SP6133EB
SP6641BKEB-3-3 vs SP6132EB
SP6641BKEB-3-3 vs SP6127EB
SP6641BKEB-3-3 vs SP6126EB
SP6641BKEB-3-3 vs SP6125EB
SP6641BKEB-3-3 vs SP6123EB
SP6641BKEB-3-3 vs SP6121EB
SP6641BKEB-3-3 vs SP6120EB
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time