Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ MaxLinear XR71211EVB
XR71211EVB
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD
Manufacturer:
MaxLinear
Datasheet:
XR71211EVB Datasheet
History Price: Obsolete
In Stock: 1420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XR71211EVB Specification
Specification
Part No
XR71211EVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
0.6V ~ 2.375V
Voltage - Input
1.5A
Regulator Topology
1.4V ~ 2.625V
Frequency - Switching
Buck
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
XR71211
XR71211EVB PDF Datasheet
XR71211EVB Datasheet
Click and Download: XR71211EVB Datasheet
XR71211EVB Related Parts
XR76117EVB
MaxLinear
EVAL BOARD FOR XR76117
XR76121EVB
MaxLinear
EVAL BOARD FOR XR76121
XR76201EVB
MaxLinear
EVAL BOARD XR76201 1.5A 40V COT
XR76203EVB
MaxLinear
EVAL BOARD XR76203 3A 40V COT
XR76203EVB-Q
MaxLinear
EVAL BOARD FOR XR76203-Q
XR76205EVB
MaxLinear
EVAL BOARD XR76205 5A 40V COT
XR76205EVB-Q
MaxLinear
EVAL BOARD FOR XR76205-Q
XR76208EVB
MaxLinear
EVAL BOARD XR76208 8A 40V COT
XR76208EVB-Q
MaxLinear
EVAL BOARD FOR XR76208
XR77103EVB-A0R5
MaxLinear
EVAL BOARD FOR XR77103-A0R5
XR77103EVB-A1R0
MaxLinear
EVAL BOARD FOR XR77103-A1R0
XR77103EVB-DEMO-1
MaxLinear
KIT EVAL BOARD DEMO XR77103
XR71211EVB Compare Parts
XR71211EVB vs XR77103EVB-DEMO-1
XR71211EVB vs XR77103EVB-A1R0
XR71211EVB vs XR77103EVB-A0R5
XR71211EVB vs XR76208EVB-Q
XR71211EVB vs XR76208EVB
XR71211EVB vs XR76205EVB-Q
XR71211EVB vs XR76205EVB
XR71211EVB vs XR76203EVB-Q
XR71211EVB vs XR76203EVB
XR71211EVB vs XR76201EVB
XR71211EVB vs XR76121EVB
XR71211EVB vs XR76117EVB
XR71211EVB vs XR79206EVB
XR71211EVB vs XR79203EVB
XR71211EVB vs XR79120EVB
XR71211EVB vs XR79115EVB
XR71211EVB vs XR79110EVB
XR71211EVB vs XR79106EVB
XR71211EVB vs XR79103EVB
XR71211EVB vs XR77129EVB-DEMO-1-KITA
XR71211EVB vs XR77129EVB-DEMO-1
XR71211EVB vs XR77128EVB-DEMO-1
XR71211EVB vs XR77103-MOCA-EVK-1
XR71211EVB vs XR77103EVB-DEMO-1-KIT
XR71211EVB vs XR77103ELBTR-G1R2-EVK G.HN
XR71211EVB vs XR76115EVB
XR71211EVB vs XR76112EVB
XR71211EVB vs XR76108EVB
XR71211EVB vs XR75100EVB
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay